EN
  • EN
  • DE

TJA1022TK,118

Part No TJA1022TK,118
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 2/2 14HVSON  /  2/2 Transceiver LINbus 14-HVSON (3x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Package Tape & Reel
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 2/2
Receiver Hysteresis 175 mV
Data Rate 20kBd
Voltage - Supply 5V ~ 18V
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-HVSON (3x4.5)
Base Product Number TJA1022
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-13606-6,935297106118,568-13606-1,568-13606-2,2156-TJA1022TK,118,NXPNXPTJA1022TK118,TJA1022TK,118-ND
Standard Package 6,000
Win Source Part Number 1099373-TJA1022TK,118
Ultra Librarian 3D Model Ultra Librarian TJA1022TK,118 CAD Model

Description

Product Overview: TJA1022TK,118

The TJA1022TK,118 is a high-performance LIN (Local Interconnect Network) transceiver designed by NXP Semiconductors, a leader in automotive communication solutions. This integrated circuit is part of NXP's robust TJA1022 series and is specifically engineered to provide a reliable interface between the LIN master/slave protocol controller and the physical bus in automotive and industrial applications.

Key Features

  • Compliance: Fully compliant with LIN 2.0, LIN 2.1, LIN 2.2, LIN 2.2A, and SAE J2602 standards, the TJA1022TK,118 ensures interoperability with a wide range of LIN networks.
  • Low Power Mode: It features a low-power sleep mode which significantly reduces the current consumption when the network is inactive, making it ideal for battery-operated systems.
  • High ESD Protection: The device offers excellent Electrostatic Discharge (ESD) protection, ensuring robust performance in harsh automotive environments.
  • Wake-up Functionality: Integrated wake-up functionality enables the device to activate the network upon detection of a wake-up signal, ensuring timely communication.

Applications

The TJA1022TK,118 is suitable for a variety of applications within the automotive sector, including but not limited to:

  • Body control modules
  • Climate control
  • Seat control
  • Intelligent lighting systems

Additionally, its rugged design makes it well-suited for industrial applications where a robust communication interface is required.

Quality and Reliability

NXP's TJA1022TK,118 is manufactured with the highest quality standards, ensuring reliable performance in extended temperature ranges typical of automotive environments. The device is supplied in a small leadless package, which is designed for wave and reflow soldering, offering flexibility in PCB design and assembly processes.

Ordering Information

The part number TJA1022TK,118 refers to the tape and reel packaging of the TJA1022, with the '118' suffix indicating the quantity per reel. For detailed ordering and shipping information, it is recommended to consult the datasheet or contact NXP's customer service.

You May Also Be Interested in

Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7946 $53.8380
70+ $1.4725 $103.0750
110+ $1.4265 $156.9150
145+ $1.3805 $200.1725
190+ $1.3345 $253.5550
255+ $1.1964 $305.0820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,013 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess