EN
  • EN
  • DE

TJA1028TK/5V0/20

Part No TJA1028TK/5V0/20
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840285-TJA1028TK/5V0/20
Ultra Librarian 3D Model Ultra Librarian TJA1028TK/5V0/20 CAD Model

Description

The TJA1028TK/5V0/20 is a robust, automotive-grade LIN (Local Interconnect Network) transceiver from NXP Semiconductors, designed to facilitate reliable communication in vehicle networking applications. This integrated circuit is part of NXP's advanced LIN transceiver portfolio, which is known for its high performance and compatibility with the LIN protocol specification 2.2, as well as SAE J2602.

Key Features

  • Voltage Range: The device operates at a nominal supply voltage of 5V, with a range that accommodates the conditions typically found in automotive environments.
  • Temperature Range: It is built to withstand extreme temperature variations, with an operational range from -40°C to +125°C, making it suitable for under-the-hood applications.
  • Low Power Mode: The TJA1028TK/5V0/20 features a low-power sleep mode to conserve energy when the LIN bus is inactive, which is essential for reducing the overall power consumption in modern vehicles.
  • Wake-up Capability: It includes wake-up functionality via the LIN bus and external wake-up sources, ensuring that the network can be activated promptly when required.
  • Battery Connection: An integrated battery connection (with wake-up detection) allows direct connection to the battery for a permanent supply, which is critical for remote wake-up scenarios.
  • Protection Features: The device offers excellent protection against automotive transients, overtemperature, and short-circuit conditions, ensuring robust performance and longevity.

Applications

The TJA1028TK/5V0/20 is ideal for a wide range of automotive applications, including body control modules, door modules, seat control, sensor interfaces, and climate control units. Its small footprint and low-power operation make it particularly suitable for use in distributed control systems where space and power efficiency are at a premium.

Package and Quality

This transceiver is offered in a small leadless HVSON14 package, which is designed to minimize PCB space requirements while providing excellent heat dissipation characteristics. The TJA1028TK/5V0/20 is qualified according to AEC-Q100 standards, ensuring that it meets the stringent requirements of the automotive industry for reliability and performance.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6135 $64.5400
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2000 $294.0000
325+ $1.0765 $349.8625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess