EN
  • EN
  • DE

TJA1042

Part No TJA1042
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description High-speed CAN transceiver with Standby mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1267630-TJA1042
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1042 CAD Model

Description

The NXP TJA1042 is a high-speed CAN (Controller Area Network) transceiver that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. Designed to operate at speeds of up to 1 Mbps, this transceiver is well-suited for automotive and industrial applications that require reliable data communication with minimal electromagnetic emissions.

The TJA1042 is part of NXP's high-performance TJA104x series and is known for its low power consumption and robustness against harsh electrical environments. This makes it an excellent choice for networks that need to operate in electrically noisy conditions while maintaining energy efficiency.

Key Features

  • ISO 11898-2:2016 Compliant: Fully compatible with the latest CAN standard, ensuring interoperability with other CAN devices.
  • Low Power Mode: Features a low-power standby mode with bus wake-up capability, significantly reducing power consumption when the network is idle.
  • Transmit Data (TXD) Dominant Timeout: Prevents the bus lines from being stuck at a dominant level, thus avoiding potential damage to the transceiver.
  • Bus Pins Protection: Enhanced protection against transients on the bus lines, improving the reliability and longevity of the network.
  • Failure Management: The device includes features for failure confinement to prevent faulty nodes from disrupting the entire CAN network.

Applications

The TJA1042's robust design and advanced features make it suitable for a wide range of applications, including:

  • Automotive networks, such as powertrain, chassis, and body control
  • Industrial automation systems
  • Building automation and control systems
  • Medical equipment and devices
  • Heavy machinery and agricultural vehicles

Overall, the NXP TJA1042 is a reliable and efficient solution for any CAN-based communication network, offering enhanced functionality and protection for critical applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Intersil Corporation
Lowest to $5.0142
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Texas Instruments
Lowest to $4.5685
Atmel
Lowest to $24.7389
Semtech Corporation
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145,660 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess