EN
  • EN
  • DE
  • IT

TJA1042T/1

Part No TJA1042T/1
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP-8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 720803-TJA1042T/1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TJA1042T/1 CAD Model

Description

The NXP TJA1042T/1 is a high-speed Controller Area Network (CAN) transceiver designed to provide an interface between a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. This robust transceiver is a part of NXP's high-performance TJA1042 series and is engineered to operate in harsh automotive environments, offering high immunity to electromagnetic interference (EMI) and electrostatic discharge (ESD).

The device features a very low power consumption in Standby mode, with a current draw of less than 5 µA, thereby supporting modern vehicle power management requirements. The TJA1042T/1 transceiver is capable of transmitting and receiving at speeds of up to 1 Mbps, and is compatible with the ISO 11898-2:2003 standard and the ISO 11898-5:2007 standard for low-power mode operation.

One of the key features of the TJA1042T/1 is its fail-safe behavior, which ensures that in the event of a failure, such as a short-circuit at the CANH or CANL outputs, the transceiver will prevent disturbance on the CAN bus. Moreover, the device includes features such as a battery supply pin with load dump protection, a differential receiver with wide common-mode range for high electromagnetic susceptibility, and an input for a direct battery connection.

The TJA1042T/1 also comes with a Silent mode feature in which the transmitter is disabled, allowing the transceiver to monitor CAN bus messages without influencing the bus traffic. This is particularly useful for nodes that need to save power or remain silent under certain conditions.

This transceiver is available in an 8-pin SOIC package, which makes it suitable for space-constrained applications. It is designed to be used in a wide range of automotive applications, including powertrain systems, chassis control modules, gateway modules, body control modules, and advanced driver assistance systems (ADAS).

Overall, the NXP TJA1042T/1 is a reliable and efficient solution for CAN network communication in automotive and industrial applications, where robustness and low power operation are critical.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5283 $58.1130
230+ $0.4948 $113.8040
355+ $0.4781 $169.7255
505+ $0.4448 $224.6240
655+ $0.4280 $280.3400
820+ $0.4113 $337.2660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,280 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess