EN
  • EN
  • DE

TJA1042TK/3

Part No TJA1042TK/3
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description CAN 5Mbps Standby 5V Automotive 8-Pin HVSON / High-speed CAN transceiver with Standby mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1267632-TJA1042TK/3
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TJA1042
Introduction Date March 01, 2009
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TJA1042TK/3 CAD Model

Description

The TJA1042TK/3 from NXP Semiconductors is a high-speed CAN (Controller Area Network) transceiver designed to provide a reliable interface between the physical bus layer and the CAN protocol controller. This device is part of the third generation of high-speed CAN transceivers from NXP, offering improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance.

Key Features

  • Compatibility: The TJA1042TK/3 is compatible with the ISO 11898-2:2016 standard and supports CAN FD for data rates up to 5 Mbps, making it suitable for automotive and industrial applications requiring fast and reliable communication.
  • Low Power Mode: It features a very low current Standby mode with remote wake-up capability via the CAN bus, which helps reduce the overall power consumption of the system it is integrated into.
  • Robustness: The device provides a high level of robustness against electrical disturbances, such as those found in harsh automotive environments, and is protected against transients in the automotive environment.
  • ESD Protection: Enhanced ESD protection ensures the transceiver's resilience against electrostatic discharges, making it more reliable in uncontrolled deployment scenarios.
  • Fail-safe Features: It includes fail-safe features such as a 'TXD Dominant Timeout' function to prevent bus line short-circuits and an 'Undervoltage Detection' that ensures the device operates within its specified power supply range.

Applications

The TJA1042TK/3 is primarily used in automotive networks but is also well-suited for industrial automation, medical equipment, and other high-integrity serial communication applications where a robust and reliable CAN interface is necessary.

Package and Quality

The transceiver is offered in a small leadless HVSON14 package, which is designed for space-constrained applications. It is AEC-Q100 qualified for automotive applications, ensuring that it meets the stringent requirements of the automotive industry for quality and reliability.

Conclusion

Overall, the NXP TJA1042TK/3 represents a state-of-the-art solution for CAN communication, providing both the robustness and features needed for the most demanding applications. Its low power consumption, high-speed capability, and protective features make it an excellent choice for designers looking to implement a reliable CAN network in their products.

You May Also Be Interested in

Altera
Need more? Email Us
Spansion
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Texas Instruments
Need more? Email Us
Semtech Corporation
Need more? Email Us
Maxim Integrated
Need more? Email Us
Texas Instruments
Need more? Email Us
Advanced Micro Devices
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7722 $57.9150
185+ $0.6336 $117.2160
285+ $0.6138 $174.9330
390+ $0.5941 $231.6990
505+ $0.5742 $289.9710
675+ $0.5148 $347.4900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess