The TJA1043 is a high-performance Controller Area Network (CAN) transceiver from NXP Semiconductors. It is designed to provide a reliable interface between the physical CAN bus and the CAN protocol controller. With a focus on automotive and industrial applications, the TJA1043 is part of NXP's high-speed CAN transceiver family that offers improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance.
Key Features
- ISO 11898-2:2016 Compliant: Ensures compatibility with the latest CAN standard.
- Low Power Modes: Includes a Standby and Sleep mode to minimize power consumption when the CAN network is idle or when the system is in a low-power state.
- High Electromagnetic Immunity (EMI): Designed to withstand the harsh electrical environments of automotive and industrial applications.
- ESD Protection: Integrated circuits are protected against electrostatic discharges, enhancing the robustness of the device.
- Bus Pins Protected: Against transients in automotive environments, ensuring a stable connection to the CAN bus.
- Differential Receiver with Wide Common-Mode Range: For improved signal integrity and noise rejection.
Applications
The TJA1043's robust design and low power consumption make it an ideal choice for a wide range of applications within the automotive sector, such as powertrain, chassis, safety, driver assistance, and infotainment systems. It is also well-suited for industrial automation, medical equipment, and any other systems requiring high-speed, reliable data communication in a noisy environment.
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.5V to 5.5V
Operating Temperature Range
-40°C to +150°C
Package
SOIC14, HVSON14
Overall, the TJA1043 from NXP is a high-quality CAN transceiver that offers a blend of performance, power efficiency, and reliability, making it a top choice for designers and engineers in the field of automotive and industrial communication systems.