The TJA1044T/1Z is a high-speed CAN (Controller Area Network) transceiver designed by NXP Semiconductors, which provides an interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is particularly well-suited for high-speed automotive networking applications, offering a robust communication solution with data rates up to 1 Mbps.
Key Features
- High-Speed CAN Interface: Supports ISO 11898-2 and ISO 11898-5 standards for communication speeds up to 1 Mbps.
- Low Power Mode: The TJA1044T/1Z features a low power standby mode with bus wake-up capability, reducing power consumption when the network is idle.
- Robust Protection: Equipped with thermal protection, as well as short-circuit and transient suppression mechanisms to ensure reliable operation in harsh environments.
- Enhanced Electromagnetic Compatibility (EMC): Provides excellent EMC performance due to its integrated ESD protection and optimized matching to the CAN bus.
- Fail-Safe Features: Undervoltage detection, TXD dominant time-out, and a silent mode in case of fault conditions enhance system safety.
Applications
The TJA1044T/1Z is ideal for a wide range of automotive applications, including powertrain systems, chassis control modules, advanced driver assistance systems (ADAS), and in-vehicle networks. Its robustness and reliability also make it suitable for industrial automation, medical equipment, and other high-demand networking environments.
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.5V - 5.5V
Operating Temperature Range
-40°C to +150°C
Package
SOIC-14
Standby Current
Typically 8 μA
With its advanced features and performance, the NXP TJA1044T/1Z is an excellent choice for designers looking to implement a reliable CAN network in their next automotive or industrial project.