EN
  • EN
  • DE

TJA1049TKJ

Part No TJA1049TKJ
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8HVSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 1/1 Transceiver Half CANbus 8-HVSON (3x3)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-HVSON (3x3)
Family Name TJA1049
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935299509118, TJA1049TKJ-ND, 568-15153-1, 568-15153-2, 568-15153-6
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899662-TJA1049TKJ
Ultra Librarian 3D Model Ultra Librarian TJA1049TKJ CAD Model

Description

NXP TJA1049TKJ High-Speed CAN Transceiver

The NXP TJA1049TKJ is a cutting-edge high-speed Controller Area Network (CAN) transceiver that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. Designed with the latest technology, it is suitable for use in automotive and industrial applications that require reliable communication with high immunity to electromagnetic interference (EMI).

This robust transceiver is compliant with the ISO 11898-2:2016 standard and offers a slew of features aimed at ensuring seamless and secure data transmission. The TJA1049TKJ boasts a differential receiver with a wide common-mode range, making it particularly adept at handling the demanding electrical environments found in automotive applications.

Key Features:

  • Low-power mode: An essential feature for power-sensitive applications, the TJA1049TKJ can enter a low-power standby mode, significantly reducing current consumption when the CAN network is idle.
  • Bus fault protection: The device is capable of withstanding voltage transients on the bus lines, offering protection against faults and ensuring continued operation even under harsh conditions.
  • Improved Electromagnetic Compatibility (EMC): With enhanced EMC performance, the TJA1049TKJ ensures reliable communication by minimizing the impact of electromagnetic noise on the signal integrity.
  • High Electrostatic Discharge (ESD) protection: The transceiver includes integrated ESD protection circuits, safeguarding the device from static electricity discharges that could otherwise damage the electronics.
  • Automatic thermal shutdown: To prevent thermal damage, the TJA1049TKJ features an automatic thermal protection mechanism that disables the driver if the junction temperature exceeds the thermal shutdown threshold.

Furthermore, the TJA1049TKJ offers a split output for stabilizing the recessive bus level and a transmitter with a data rate up to 5 Mbps, making it an ideal choice for high-speed CAN networks. It also supports the CAN FD (Flexible Data-rate) protocol for faster data transmission rates, which is crucial for modern vehicular systems and industrial automation networks.

With its robust design and advanced features, the NXP TJA1049TKJ transceiver is engineered to meet the stringent requirements for reliable data communication in a wide range of high-speed CAN applications.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9573 $52.6515
130+ $0.7855 $102.1150
200+ $0.7610 $152.2000
275+ $0.7364 $202.5100
355+ $0.7119 $252.7245
475+ $0.6382 $303.1450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,189 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess