EN
  • EN
  • DE

TJA1051T/1

Part No TJA1051T/1
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840292-TJA1051T/1
Ultra Librarian 3D Model Ultra Librarian TJA1051T/1 CAD Model

Description

Product Overview: NXP TJA1051T/1 CAN Transceiver

The NXP TJA1051T/1 is a high-speed Controller Area Network (CAN) transceiver designed to provide an interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is part of NXP's high-performance TJA1051 series and is tailored for use in automotive and industrial applications, where reliable data communication is essential for the proper functioning of the system.

Key Features

  • High-Speed CAN Performance: The TJA1051T/1 supports the ISO 11898-2:2016 standard and is capable of handling CAN transceiver speeds up to 1 Mbit/s, making it ideal for high-speed data transmission requirements.
  • Improved Electromagnetic Compatibility (EMC): With features such as an integrated slope control to minimize electromagnetic emissions and a dedicated mode for increased Electrostatic Discharge (ESD) protection, this transceiver ensures robust communication in electrically noisy environments.
  • Low Power Consumption: The TJA1051T/1 includes a low-power mode with a current draw of only 5 μA, significantly reducing power consumption when the network is idle or in standby.
  • Fail-Safe Features: To ensure safe operation, the device includes fail-safe features such as thermal protection, short-circuit detection, and an undervoltage detection system.
  • Bus-Pin Protection: The transceiver's bus pins are protected against transients in the automotive environment, ensuring reliable operation under harsh conditions.

Applications

The TJA1051T/1 is suitable for a wide range of applications, including but not limited to:

  • Automotive networks, such as powertrain, chassis control, and body control modules.
  • Industrial automation systems, where robust and reliable communication is crucial.
  • Heavy-duty vehicles and agricultural machinery requiring rugged communication systems.
  • Medical equipment and instrumentation that demand high data integrity.

Package Information

The TJA1051T/1 is offered in an 8-pin SOIC package, which is widely used and suitable for standard PCB assembly processes. The compact size of the package makes it an excellent choice for space-constrained applications.

With its combination of high-speed communication, robustness, and low power consumption, the NXP TJA1051T/1 CAN transceiver is a reliable choice for designers looking to implement CAN in their systems.

You May Also Be Interested in

Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5371 $59.0810
230+ $0.5024 $115.5520
360+ $0.4851 $174.6360
515+ $0.4505 $232.0075
670+ $0.4331 $290.1770
835+ $0.4158 $347.1930
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess