EN
  • EN
  • DE
  • IT

TJA1051T/CM

Part No TJA1051T/CM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description CAN 1Mbps Normal/Silent 5V Automotive 8-Pin SO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1640
Reference case SOP8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 712556-TJA1051T/CM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TJA1051T/CM CAD Model

Description

The TJA1051T/CM is a high-speed CAN (Controller Area Network) transceiver designed by NXP Semiconductors, which serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. This product is particularly well-suited for automotive applications and industrial control systems where reliable data communication is critical.

Key Features

  • Improved CAN FD Performance: The TJA1051T/CM supports the CAN FD (Flexible Data-rate) protocol for faster data transmission rates, ensuring efficient communication in systems requiring high-speed data exchange.
  • Electromagnetic Compatibility (EMC): With excellent EMC performance, the device minimizes electromagnetic emissions and is highly resistant to electromagnetic interference, a crucial trait for automotive environments.
  • Low Power Consumption: The transceiver features a very low current standby mode with remote wake-up capability, making it ideal for power-sensitive applications.
  • Thermal Protection: It includes an integrated thermal protection mechanism that safeguards the transceiver from overheating, thus ensuring long-term reliability.
  • Bus-Pin Protection: The TJA1051T/CM provides robust protection against transients on the bus pins, enhancing the durability of the system in harsh electrical environments.

Applications

The versatility of the TJA1051T/CM allows it to be used in a wide array of applications, including but not limited to:

  • Automotive networks
  • Industrial automation systems
  • Building automation
  • Medical equipment

Technical Specifications

The TJA1051T/CM transceiver operates over a wide common-mode range and is compliant with the ISO 11898-2:2016 standard. It is designed for high-speed CAN applications up to 5 Mbit/s, making it a robust choice for modern CAN networks.

Package Information

This transceiver comes in an SO8 package, which is a small-outline package that is both space-saving and suitable for automated assembly processes, thus reducing manufacturing costs and time.

Conclusion

The TJA1051T/CM from NXP is a cutting-edge CAN transceiver that offers a blend of high-speed performance, power efficiency, and robust protection features. It stands as an exemplary solution for system designers looking to enhance the reliability and efficiency of their CAN-based communication systems.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8184 $61.3800
155+ $0.7655 $118.6525
235+ $0.7392 $173.7120
340+ $0.6865 $233.4100
440+ $0.6600 $290.4000
550+ $0.6336 $348.4800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess