EN
  • EN
  • DE

TJA1080ATS/2/T,118

Part No TJA1080ATS/2/T,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC TXRX FLEXRAY 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications Automotive
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 20-SSOP
Mounting Surface Mount
Win Source Part Number 133285-TJA1080ATS/2/T,118
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1080ATS/2/T,118 CAD Model

Description

NXP TJA1080ATS/2/T,118 FlexRay Transceiver NXP TJA1080ATS/2/T,118 The NXP TJA1080ATS/2/T,118 is a cutting-edge FlexRay transceiver designed to interface the digital communication controller with the physical copper wires of the bus lines in a FlexRay network. This high-performance transceiver is an essential component in automotive communication systems, enabling reliable data exchange between nodes in vehicles such as cars, trucks, and buses, which require high-speed data communication for advanced features like driver assistance systems, safety features, and in-vehicle networking.

The TJA1080ATS/2/T,118 is built to withstand the harsh conditions of automotive environments, offering excellent Electromagnetic Compatibility (EMC) performance. It supports the FlexRay protocol specification version 2.1 rev. A, ensuring compatibility with a wide range of FlexRay compliant devices.

One of the key features of the TJA1080ATS/2/T,118 is its low power mode with a remote wake-up capability, which is crucial for reducing the overall power consumption of the vehicle's electronic systems. The device also has an under-voltage detection feature to safeguard the system against power supply failures.

The robust design of the TJA1080ATS/2/T,118 includes features such as thermal protection, short-circuit recognition, and an integrated termination resistor, which contribute to its reliability and durability. Its small form factor, available in an SO14 package, makes it suitable for space-constrained applications.

The TJA1080ATS/2/T,118 transceiver operates over a wide temperature range, making it suitable for various automotive applications. Whether for luxury vehicles with advanced network backbones or for standard cars requiring dependable communication systems, the NXP TJA1080ATS/2/T,118 transceiver is a top choice for automotive developers and engineers.

Specifications:

  • Supply Voltage (V<sub>CC): 6V
  • Operating Temperature Range: -40°C to +125°C
  • Package: SO14
  • Compliant with FlexRay protocol specification version 2.1 rev. A

For more information or to place an order, please refer to the product datasheet or contact your NXP sales representative.

You May Also Be Interested in

Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Texas Instruments
PATTI / Interface
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3263 $57.9789
7+ $15.8575 $111.0025
10+ $15.3619 $153.6190
14+ $14.8664 $208.1296
18+ $14.3708 $258.6744
24+ $12.8842 $309.2208
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess