EN
  • EN
  • DE

TZA3017HW

Part No TZA3017HW
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description 30 Mbits/s up to 3.2 Gbits/s A-rate fibre optic transmitter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 384260-TZA3017HW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TZA3017HW CAD Model

Description

Introducing the NXP TZA3017HW: A Cutting-Edge Transimpedance Amplifier

The NXP TZA3017HW is a high-performance transimpedance amplifier designed to deliver unparalleled performance for optical networking applications. This state-of-the-art component is an integral part of fiber-optic receivers where it converts the light signal received by a photodiode into a voltage with high precision and speed. The TZA3017HW stands out in the market for its exceptional bandwidth, low noise, and high transimpedance gain, making it an ideal choice for high-speed data communication systems.

Key Features of the TZA3017HW

  • High Bandwidth: The device offers a wide bandwidth that ensures fast signal processing, which is crucial for high-speed data transmission. This makes the TZA3017HW suitable for advanced optical communication standards that demand quick and reliable signal conversion.
  • Low Noise Performance: With its low noise design, the TZA3017HW ensures a clean signal amplification, minimizing the error rates in data transmission and improving the overall system performance.
  • High Transimpedance Gain: The high gain of this amplifier allows for the detection of very small currents from the photodiode and converts them into a usable voltage level, which is vital for maintaining signal integrity in optical networks.
  • Differential Output: The differential output of the TZA3017HW provides excellent common-mode noise rejection, which is essential for maintaining signal fidelity in electrically noisy environments.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics, and the TZA3017HW addresses this need by offering low power consumption without compromising on performance.

Applications

The NXP TZA3017HW transimpedance amplifier is particularly suited for use in various high-speed optical communication systems, including:

  • 10 Gb/s and 40 Gb/s fiber-optic links
  • Dense Wavelength Division Multiplexing (DWDM) systems
  • Synchronous Optical Networking (SONET)/Synchronous Digital Hierarchy (SDH) networks
  • Optical add-drop multiplexers (OADMs)
  • Other applications requiring high-speed optical-to-electrical conversion

With its robust design and advanced features, the NXP TZA3017HW is engineered to meet the exacting demands of modern optical networks, ensuring reliable and efficient data communication for a wide range of professional and industrial applications.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Texas Instruments
Lowest to $4.3014
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Kemet
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess