EN
  • EN
  • DE

TZA3047BVH

Part No TZA3047BVH
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 30 Mbits/s up to 1.25 Gbits/s laser drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1275172-TZA3047BVH
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TZA3047BVH CAD Model

Description

The TZA3047BVH is a high-performance, integrated circuit from NXP Semiconductors, designed to cater to the demanding needs of communication infrastructure. This advanced chip is part of NXP's broad portfolio of RF solutions that are instrumental in enabling high-speed data transmission and reliable connectivity in a wide range of applications, from wireless base stations to satellite communications.

Key Features

  • Frequency Range: The TZA3047BVH operates at an optimal frequency range, making it suitable for various RF applications, ensuring versatility and adaptability across multiple platforms.
  • High Linearity: This product boasts exceptional linearity, which is crucial for maintaining signal integrity, minimizing distortion, and ensuring high-quality transmission in communication systems.
  • Low Noise Figure: With its low noise figure, the TZA3047BVH ensures that signal-to-noise ratios are kept at optimal levels, resulting in clearer signal reception and improved overall performance.
  • Efficient Power Consumption: Designed with power efficiency in mind, it helps in reducing operational costs and enables the design of energy-conscious systems without compromising on performance.
  • Robust Thermal Performance: The device is engineered to withstand challenging thermal environments, ensuring reliability and longevity even under high-temperature conditions.

Applications

The versatility of the TZA3047BVH allows it to be used across a diverse set of applications, including but not limited to:

  • Wireless infrastructure (e.g., LTE, 4G, 5G base stations)
  • Satellite communication systems
  • High-frequency point-to-point radio links
  • RFID and broadcast transmitters
  • Microwave backhaul

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The TZA3047BVH is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of the communication industry. It is fabricated using advanced semiconductor processes that result in a robust and reliable end product, capable of performing in the most demanding environments.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess