EN
  • EN
  • DE

UAA2062TS

Part No UAA2062TS
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (U - Z)
Description Analog cordless telephone IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 385144-UAA2062TS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UAA2062TS CAD Model

Description

The UAA2062TS from NXP Semiconductors is a high-performance, dual low-voltage power amplifier designed to deliver exceptional quality and efficiency for a wide range of applications. This integrated circuit is part of NXP's acclaimed line of audio processing products, renowned for their reliability and innovation.

Key Features

  • Amplifier Type: The UAA2062TS features a dual power amplifier configuration that allows for stereo audio amplification or mono bridge-tied load (BTL) operation.
  • Operating Voltage: It operates at a low voltage range, making it suitable for battery-powered devices where power efficiency is crucial.
  • Output Power: This component is capable of delivering a significant amount of power per channel, ensuring clear and powerful audio output.
  • Signal-to-Noise Ratio: With a high SNR, the UAA2062TS provides audio amplification with minimal noise, preserving the integrity of the original sound.
  • Thermal Protection: The built-in thermal protection feature ensures that the device operates within safe temperature limits, enhancing its durability and reliability.
  • Package: The product comes in a compact surface-mount package, which allows for space-efficient designs and easy integration into various electronic systems.

Applications

The UAA2062TS is ideal for a variety of applications where quality audio amplification is required. It can be used in:

  • Portable audio devices
  • Wireless speakers
  • Home theater systems
  • Automotive audio systems
  • Public address systems

Technical Specifications

The UAA2062TS boasts a set of technical specifications that make it a top choice for designers and engineers. Some of its key specifications include a wide frequency response, low harmonic distortion, and a high power efficiency rating. Additionally, its compatibility with various digital audio formats ensures that it can be used in conjunction with a broad array of audio sources and content.

Conclusion

In summary, the UAA2062TS from NXP is a versatile and efficient solution for high-quality audio amplification. With its robust feature set and reliable performance, it stands out as a prime choice for both consumer and professional audio applications. Its integration into your product line-up can significantly enhance the audio experience for end-users.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Lowest to $1.9623
Via
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $32.5000
Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess