The NXP UAA3549A represents a pinnacle of innovation in the realm of radio frequency identification (RFID) technology. Designed by NXP Semiconductors, a trusted leader in the semiconductor industry, this product is a testament to the company's commitment to providing advanced solutions for contactless communication and security.
Key Features
- High Frequency (HF) Interface: The UAA3549A operates at 13.56 MHz, which is the standard frequency for high-frequency RFID applications, ensuring compatibility with a wide range of RFID systems and standards, including ISO/IEC 14443 and ISO/IEC 15693.
- Enhanced Security: With advanced encryption and authentication protocols, the UAA3549A provides a secure channel for data exchange, protecting against unauthorized access and ensuring the integrity of the communication.
- Low Power Consumption: The device is optimized for minimal power usage, making it ideal for battery-operated or power-sensitive applications where efficiency is paramount.
- Integration Ease: NXP's UAA3549A is designed for easy integration into existing systems, with a versatile interface that supports various communication protocols and a compact form factor that accommodates space-constrained designs.
Applications
The UAA3549A is suitable for a diverse array of applications, including but not limited to:
- Access control systems
- Public transportation ticketing
- Contactless payment terminals
- Inventory and asset tracking
- Identification and smart cards
Technical Specifications
At the heart of the UAA3549A is a robust set of technical specifications designed to meet the demanding requirements of modern RFID systems:
- Operating Frequency: 13.56 MHz
- Supported Standards: ISO/IEC 14443, ISO/IEC 15693
- Security Features: Advanced encryption and authentication
- Power Requirements: Low power consumption for extended battery life
- Interface: Flexible communication interface options
In conclusion, the NXP UAA3549A is a powerful and versatile RFID solution that offers a blend of performance, security, and efficiency, making it an excellent choice for any organization seeking to leverage the benefits of advanced RFID technology.