The NXP UBA2024AT is a high-performance, integrated circuit designed for driving fluorescent lamps with utmost efficiency and reliability. This compact, powerful IC is an ideal solution for lighting applications requiring long-term durability and energy efficiency. It is specifically tailored to meet the complex demands of advanced lighting systems.
Key Features
- High Voltage Capability: The UBA2024AT is capable of handling high voltages, making it suitable for a variety of fluorescent lamps.
- Integrated Half-Bridge Controller: It includes a half-bridge controller which simplifies the design and reduces the number of external components required.
- Direct Lamp Start: Ensures a quick and efficient lamp start without the need for preheating, thus providing immediate full brightness.
- Programmable Preheat and Ignition Times: Provides flexibility in controlling the lamp start sequence, optimizing lamp life and performance.
- Protection Features: Equipped with multiple protection features such as under-voltage lockout, over-temperature shutdown, and open lamp detection to ensure safe operation.
Applications
The UBA2024AT is suitable for a wide range of lighting applications, including:
- General lighting
- Office lighting
- Industrial lighting
- Specialty and decorative lighting
Technical Specifications
The device operates over a broad supply voltage and temperature range, making it versatile for various environments. Its technical specifications include:
- Supply Voltage: Up to 600V
- Operating Frequency: Up to 300 kHz
- Ambient Temperature Range: -40°C to +85°C
Conclusion
With its robust design and advanced features, the NXP UBA2024AT is an excellent choice for manufacturers and designers looking to create efficient and reliable lighting solutions. Its combination of high voltage operation, integrated control, and protective measures makes it a leading component in the fluorescent lamp driver market.