EN
  • EN
  • DE

UBA2024BT/N1

Part No UBA2024BT/N1
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1113+
Reference case SOIC14
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 728100-UBA2024BT/N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2024BT/N1 CAD Model

Description

Product Overview: UBA2024BT/N1

The UBA2024BT/N1 is a high-performance integrated circuit (IC) from NXP Semiconductors designed for driving compact fluorescent lamps (CFLs). This sophisticated IC is tailored to enhance the efficiency, longevity, and reliability of lighting applications. It integrates a half-bridge controller with a high-voltage level-shifting function, making it a versatile solution for a wide range of CFL designs.

Key Features

  • Half-Bridge Control: The UBA2024BT/N1 includes an advanced half-bridge controller that ensures stable lamp operation and optimizes the lamp's power consumption.
  • Integrated Level Shifter: The high-voltage level-shifting capability allows for direct control of the half-bridge MOSFETs, simplifying the circuit design and reducing external component count.
  • Adjustable Preheat and Ignition: It offers programmable preheat and ignition times, enabling customization for different lamp types and improving lamp life by reducing stress during startup.
  • Protection Features: It incorporates multiple protection features such as capacitor short-circuit protection, undervoltage lockout, and overcurrent protection to ensure safe operation under a variety of conditions.

Applications

The UBA2024BT/N1 is ideal for a range of lighting applications, particularly where energy efficiency and compact design are crucial. It is suitable for:

  • Compact Fluorescent Lamps (CFLs)
  • Energy-saving lighting solutions
  • Residential and commercial lighting fixtures

Technical Specifications

  • Supply Voltage: The IC operates over a wide supply voltage range, accommodating various power supply designs.
  • Frequency Management: It features frequency control to prevent audible noise and to optimize lamp efficiency across different power levels.
  • Package: The UBA2024BT/N1 is available in a compact SO16 package, making it suitable for use in space-constrained applications.

In summary, the UBA2024BT/N1 by NXP is a robust and flexible solution for driving CFLs with enhanced performance and protection features. Its adaptability and ease of use make it an excellent choice for manufacturers looking to create reliable and efficient lighting products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess