EN
  • EN
  • DE

UBA2032TS/N2/N

Part No UBA2032TS/N2/N
Manufacturer NXP / Nexperia
Catalog PMIC - Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Manufacturer NXP
Win Source Part Number 398067-UBA2032TS/N2/N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2032TS/N2/N CAD Model

Description

Introducing the UBA2032TS/N2/N High-Voltage IC from NXP

The UBA2032TS/N2/N is a cutting-edge, fully integrated, high-voltage IC designed by NXP Semiconductors, aimed at driving large-area fluorescent lamps efficiently and reliably. This sophisticated IC is particularly well-suited for use in LCD backlight inverter circuits, offering an optimal solution for powering CCFL (Cold Cathode Fluorescent Lamp) backlights used in LCD TVs and monitors.

Advanced Features

  • High-Voltage Capability: The UBA2032TS/N2/N is capable of handling high voltages, which is essential for driving fluorescent lamps that require a significant initial strike voltage to start and a continuous operating voltage to maintain illumination.
  • Integrated Half-Bridge: This IC incorporates a half-bridge driver that simplifies the circuit design by reducing the number of external components needed. This integration helps in achieving a more compact and cost-effective design.
  • Integrated Bootstrap Diode: The inclusion of an integrated bootstrap diode further reduces external component count and enhances the reliability of the circuit by ensuring proper bootstrapping of the high-side gate driver.
  • Protection Features: The UBA2032TS/N2/N is designed with various protection features, including overvoltage, undervoltage, and overcurrent protection, safeguarding the IC and the lamp from potential damage caused by abnormal operating conditions.
  • Dimming Capability: It supports both analog and burst dimming control, providing flexibility in controlling the brightness of the lamp, which is crucial for adapting to different ambient light conditions and user preferences.

Applications and Benefits

The UBA2032TS/N2/N from NXP is ideal for a range of applications where efficient and reliable lamp driving is required. Its robust design and integrated features make it particularly suitable for powering the backlighting systems of LCD panels. The high level of integration leads to a reduction in overall system cost, while the built-in protection features ensure long-term reliability, making it an excellent choice for manufacturers looking to enhance the performance and durability of their products.

With its advanced capabilities and design optimizations, the UBA2032TS/N2/N represents a smart choice for engineers and designers seeking to create high-performance, energy-efficient backlight solutions for the ever-evolving display market.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4029 $61.6406
32+ $3.6128 $115.6096
50+ $3.4997 $174.9850
69+ $3.3876 $233.7444
89+ $3.2744 $291.4216
119+ $2.9360 $349.3840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess