EN
  • EN
  • DE

LMX2531LQ1515E

Part No LMX2531LQ1515E
Manufacturer Texas Instruments
Description LMX2531 High Performance Frequency Synthesizer System with Integrated VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202442-LMX2531LQ1515E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2531LQ1515E CAD Model

Description

LMX2531LQ1515E Product Image

The LMX2531LQ1515E is a highly integrated frequency synthesizer system from Texas Instruments that delivers exceptional performance for a wide range of communication applications. Designed to meet the demanding requirements of wireless infrastructure, this product offers a versatile solution for generating stable and precise frequencies necessary for modern communication systems.

Key Features:

  • High Frequency Range: The device supports a wide frequency range, making it suitable for various applications, including cellular base stations, wireless local loop, and other wireless communication systems.
  • Low Phase Noise: The LMX2531LQ1515E boasts an extremely low phase noise performance, which is critical for maintaining signal integrity and reducing errors in communication systems.
  • Integrated VCO: It comes with an integrated Voltage-Controlled Oscillator (VCO) that simplifies design and reduces the number of external components required.
  • Dual Modulus Prescaler: The inclusion of a dual modulus prescaler allows for fine-tuning of the output frequency, which is essential for multi-standard and multi-band communication systems.
  • Programmable Charge Pump: A programmable charge pump provides flexibility in loop filter design, enabling optimization for specific performance requirements.
  • Serial Interface: The device can be programmed through a three-wire serial interface, which facilitates easy integration into system designs.

Applications:

  • Wireless Infrastructure
  • Cellular Base Stations
  • Wireless Local Loop Systems
  • Private Mobile Radios
  • General RF Applications

The LMX2531LQ1515E is available in a compact QFN package, offering a space-saving solution without compromising on performance. With its advanced features and flexibility, the LMX2531LQ1515E stands out as a top choice for engineers looking to design robust and efficient communication systems.

For more detailed information, please refer to the official datasheet of the LMX2531LQ1515E provided by Texas Instruments.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7325 $54.1275
16+ $6.3447 $101.5152
25+ $6.1464 $153.6600
34+ $5.9481 $202.2354
44+ $5.7499 $252.9956
59+ $5.1550 $304.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess