EN
  • EN
  • DE

W107DIP-4

Part No W107DIP-4
Manufacturer Schneider Electric
Catalog Signal Relays, Up to 2 Amps
Description Relay, Reed; 0.5 A; 24 V (Nom.); 288 mW (Nom.); SPST; NO; 2000 Ohms (Nom.); 1 g
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Coil Current 12 mA
Coil Power 290 mW
Coil Resistance 2 kΩ
Coil Voltage (DC) 24 V
Contact Current Rating 500 mA
Current Rating 500 mA
Depth 7.37 mm
Height 7.62 mm
Insulation Resistance 1 GΩ
Lead Free Yes
Length 20.14 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount PCB, Through Hole
Number of Pins 8
Number of Terminals 8
Operate Time 1 ms
Power Rating 288 mW
Relay Type Reed
Release Time 1 ms
RoHS Compliant
Switching Current 500 mA
Switching Voltage 100 V
Termination PC Pin
Throw Configuration SPST
Voltage Rating (AC) 120 V
Voltage Rating (DC) 24 V
Weight 1 g
Win Source Part Number 1104326-W107DIP-4
Categories Signal Relays,Up to 2 Amps
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W107DIP-4 CAD Model

Description

Schneider Electric W107DIP-4 is a signal relay that has a coil resistance of 2 kΩ and a coil current of 12 mA. It has a current rating of 500 mA and a switching voltage of 100 V. It is manufactured by Schneider Electric.

You May Also Be Interested in

HongFa
3V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $0.8732
Omron
G6A-274P-ST-US-DC12 Omron Electronics Low Signal Relays - PCB ThruHole NonLatching DPDT 12VDC 200mW 2A datasheet, inventory, & pricing.
Lowest to $4.6507
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6258
HongFa
8A 24V DIP,15.7x10.6mm Power Relays RoHS
Lowest to $0.5279
HongFa
24V 2 Form C: 2C (DPDT-CO) 4A DIP,15x7.5mm Signal Relays RoHS
Lowest to $0.9168
HongFa
Two groups of conversions: 2C(Double-pole double-throw conversion) 5V 4A SMD-8 Signal Relays RoHS
Lowest to $0.8586
Omron
Two groups of conversions: 2C(Double-pole double-throw conversion) 5V DIP,10x6.5mm Signal Relays RoHS
Lowest to $0.9023
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 3V
Lowest to $3.4926
Omron
12V Two groups of conversions: 2C(Double-pole double-throw conversion) 1A Through Hole,10.6x5.7mm Signal Relays RoHS
Lowest to $0.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.5465 $85.6395
5+ $23.4227 $117.1135
8+ $22.6908 $181.5264
11+ $21.9589 $241.5479
14+ $21.2268 $297.1752
19+ $19.0309 $361.5871
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,405 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess