EN
  • EN
  • DE

UBA2032TS/N2

Part No UBA2032TS/N2
Manufacturer NXP / Nexperia
Catalog PMIC - Gate Drivers
Description IC DRIVER FULL BRIDGE 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 4
Gate Type N-Channel MOSFET
Supply Voltage - Operating 10.5 V to 13.5 V
Logic Voltage - VIL, VIH 2V, 4V; 3V, 6V
Current - Peak Output (Source, Sink) 180mA, 200mA
Input Type RC Input Circuit
High Side Voltage - Max (Bootstrap) 550V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 048412-UBA2032TS/N2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UBA2032TS/N2 CAD Model

Description

Product Overview: UBA2032TS/N2 by NXP Semiconductors

The UBA2032TS/N2 is a state-of-the-art, fully integrated high-voltage IC from NXP Semiconductors designed for driving fluorescent lamps. This cutting-edge product is crafted with precision to ensure efficient and reliable operation in a variety of lighting applications. It is particularly well-suited for use in LCD backlight inverter circuits where consistent and stable illumination is paramount.

Boasting an impressive array of features, the UBA2032TS/N2 incorporates a half-bridge controller with a high-voltage level-shift circuitry that allows for direct operation from a rectified mains voltage. This high degree of integration results in a reduced component count, which not only simplifies the design of the overall circuit but also enhances reliability and lowers system cost.

The device is capable of driving lamps at a high frequency, which translates to improved efficiency and extended lamp life. Furthermore, it offers built-in protection features such as overvoltage, undervoltage, and overcurrent protection, safeguarding the system against potential faults and ensuring a safe operation. The UBA2032TS/N2 also includes a dedicated dimming control input, enabling precise brightness control to cater to different user preferences or applications requiring variable light intensity.

Designed with versatility in mind, the UBA2032TS/N2 is housed in a compact SO16 package, making it an excellent choice for space-constrained applications. The device's operating temperature range ensures consistent performance even in extreme conditions, making it a reliable choice for a diverse range of environments.

In summary, the UBA2032TS/N2 from NXP Semiconductors is an advanced and highly integrated solution for driving fluorescent lamps. Its combination of high-voltage capability, integrated protection features, and dimming control, all within a small footprint, makes it an ideal choice for designers looking to create efficient, reliable, and cost-effective lighting solutions.

You May Also Be Interested in

Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess