EN
  • EN
  • DE

LTC4365ITS8-1#TRPBF

Part No LTC4365ITS8-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description Over Voltage Protection Controller Automotive 8-Pin TSOT-23 T/R / IC OVERVOLTAGE PROT TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Overvoltage, Undervoltage Protection
Operating Supply Current 125μA
Operating Supply Voltage 2.5 V ~ 34 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 784130-LTC4365ITS8-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4365
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4365ITS8-1#TRPBF CAD Model

Description

Product Overview: LTC4365ITS8-1#TRPBF

The LTC4365ITS8-1#TRPBF is a versatile, high-performance overvoltage, undervoltage, and reverse supply protection controller from Linear Technology. This compact, integrated circuit is designed to safeguard low voltage, portable electronics and other sensitive equipment against damaging supply conditions. Its robust design ensures reliable protection and operation in a variety of challenging environments.

Key Features

  • Overvoltage Protection: The LTC4365 protects devices by controlling an external N-channel MOSFET to disconnect the load before the input supply exceeds a preset overvoltage threshold.
  • Undervoltage Protection: Similarly, it disconnects the load when the input supply drops below a certain undervoltage threshold, preventing operation in potentially harmful low voltage conditions.
  • Reverse Supply Protection: The device also protects against reverse supply voltages, which can occur due to incorrect battery installation or faults in the power supply.
  • Adjustable Thresholds: Users can set the overvoltage and undervoltage threshold levels using external resistors, allowing for customization to specific application requirements.
  • Compact Package: The LTC4365 is available in a small TSOT-23 package, making it ideal for space-constrained applications.
  • Wide Operating Range: It operates over a wide voltage range, accommodating various application needs.

Applications

The LTC4365ITS8-1#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Portable Consumer Electronics
  • Automotive Electronics
  • Industrial Systems
  • Telecommunications Equipment
  • Aerospace and Defense Electronics

Quality and Reliability

Linear Technology, now part of Analog Devices, is known for its high-quality products and the LTC4365ITS8-1#TRPBF is no exception. It features robust construction and has been rigorously tested to meet industry standards for reliability and performance.

You May Also Be Interested in

NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2782 $52.7820
24+ $4.3309 $103.9416
36+ $4.1955 $151.0380
50+ $4.0602 $203.0100
64+ $3.9249 $251.1936
86+ $3.5188 $302.6168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess