EN
  • EN
  • DE

UBA2211BT/N1,518

Part No UBA2211BT/N1,518
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC CFL DRIVER 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Type CFL/TL Driver
Frequency 40.05kHz to 42.68kHz
Supply Voltage - Operating 10.7 V to 13.8 V
Current - Output Source/Sink 1.35A
Dimming No
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 113034-UBA2211BT/N1,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2211BT/N1,518 CAD Model

Description

The UBA2211BT/N1,518 is a cutting-edge Integrated Circuit (IC) produced by NXP Semiconductors, designed specifically for lighting solutions. This high-voltage IC is a member of NXP's UBA series and is optimized for driving and controlling Compact Fluorescent Lamps (CFLs) and High-Intensity Discharge (HID) lamps. With its robust design and advanced features, the UBA2211BT/N1,518 is an ideal choice for a wide range of lighting applications.

Key Features

  • High Efficiency: The UBA2211BT/N1,518 is designed for efficiency, reducing energy consumption and heat generation, leading to longer lamp life and lower operational costs.
  • Integrated Half-Bridge Controller: This IC contains a half-bridge controller with a high-voltage level-shift circuit, ensuring reliable operation and simplifying the design of the lamp driver.
  • Adjustable Preheat and Ignition: It offers adjustable preheat and ignition timings, which help in optimizing lamp startup and extending the lamp's lifespan.
  • Protection Features: The device includes various protection mechanisms such as overcurrent protection, undervoltage lockout, and temperature protection, ensuring safe and reliable operation under adverse conditions.

Applications

The UBA2211BT/N1,518 is versatile and can be used in various lighting applications, including:

  • Energy-saving CFL lighting
  • Professional HID lamp systems
  • Residential and commercial lighting fixtures

Technical Specifications

The UBA2211BT/N1,518 boasts an array of technical features that make it a powerful component for lighting systems:

  • Supply Voltage: Up to 600V (for the high-side driver)
  • Operating Frequency: Up to 300kHz
  • Adjustable Dead Time Control
  • Package: SO16

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the UBA2211BT/N1,518 is no exception. It is built to meet high industry standards, ensuring performance and durability for the end-users. Whether for home lighting or industrial applications, this IC provides a reliable solution for advanced lighting systems.

Ordering Information

When ordering this product, ensure the correct part number UBA2211BT/N1,518 is used to avoid any confusion with similar products in the UBA series. For bulk orders or specific packaging requirements, please contact NXP Semiconductors or an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2788 $61.3940
12+ $10.0751 $120.9012
18+ $9.7598 $175.6764
25+ $9.4456 $236.1400
32+ $9.1303 $292.1696
43+ $8.1855 $351.9765
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess