EN
  • EN
  • DE

RN2904AFS

Part No RN2904AFS
Manufacturer Toshiba Semiconductor and Storage
Description Switching, Inverter Circuit, Interface Circuit and Driver Circuit Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243466-RN2904AFS
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN2904AFS CAD Model

Description

The RN2904AFS is a P-channel MOSFET from Toshiba Semiconductor and Storage. It's designed for a variety of switching applications where a P-channel MOSFET is required. This MOSFET is characterized by its low on-resistance, which contributes to reduced power loss and improved efficiency.

Applications

  • Load Switching
  • Power Management Circuits
  • DC-DC Converters
  • Solid State Relays
  • Portable Devices

Features

  • Low On-Resistance (RDS(on))
  • Low Gate Charge (Qg)
  • Surface Mount Package (SOT-23F)
  • -20V Drain-Source Voltage (VDS)
  • -3A Continuous Drain Current (ID)

Benefits

  • Improved power efficiency due to low on-resistance.
  • Reduced switching losses due to low gate charge.
  • Compact design due to small surface mount package.
  • Suitable for low-voltage applications.
  • Enhanced thermal performance.

The RN2904AFS P-channel MOSFET is designed to be a reliable and efficient switch for various power management applications. Its low on-resistance minimizes conduction losses, which is especially important in battery-powered devices where efficiency is critical. The SOT-23F package makes it easy to integrate into compact designs, and the low gate charge reduces the power required to drive the MOSFET, further contributing to overall system efficiency.

Technical Specifications:

  • Drain-Source Voltage (VDS): -20V
  • Continuous Drain Current (ID): -3A
  • On-Resistance (RDS(on)): 0.085 Ohms (typical at VGS = -4.5V)
  • Gate Charge (Qg): 3.5nC (typical)
  • Package: SOT-23F

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess