EN
  • EN
  • DE

UCB1400BE,151

Part No UCB1400BE,151
Manufacturer NXP / Nexperia
Catalog Interface - CODECs
Description IC AUDIO CODEC 3.3V 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Type Audio, AC '97
Data Interface Serial
Resolution (Bits) 20 b
Number of ADCs / DACs 2 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 97 / 91
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Manufacturer Homepage www.nxp.com
Win Source Part Number 735532-UCB1400BE,151
Popularity Medium
Supply and Demand Status Balance
Family Name UCB1400
Introduction Date November 14, 2001
ECCN EAR99
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian UCB1400BE,151 CAD Model

Description

Product Overview: NXP UCB1400BE,151

The NXP UCB1400BE,151 is a versatile and highly integrated audio system-on-chip solution designed to deliver a comprehensive range of features for advanced audio applications. This powerful IC is ideal for use in mobile phones, PDAs, and other portable audio devices, offering a seamless interface between analog audio functions and digital processing units.

Key Features

  • Audio Codec: The UCB1400BE,151 boasts an AC'97-compliant audio codec, providing high-quality audio playback and recording capabilities. It supports multiple audio formats, ensuring compatibility with a wide array of media types.
  • Touchscreen Controller: Integrated into the chip is a touchscreen controller that supports both resistive and capacitive screens, making it a perfect fit for interactive applications that require user input.
  • Power Management: With its low-power consumption design, the UCB1400BE,151 is optimized for battery-powered devices, helping to extend device usage time and improve overall energy efficiency.
  • Multiple Interfaces: The device includes a host of interfaces such as I2C, SPI, and UART, providing flexible connectivity options for various peripheral devices and enabling easy integration into system designs.

Technical Specifications

The UCB1400BE,151 operates at a voltage range of 2.7V to 3.6V, making it suitable for low-voltage applications. It features a 20-bit stereo DAC and a 18-bit ADC, ensuring high-fidelity audio playback and recording. The codec supports sample rates up to 48 kHz, delivering professional-grade audio quality.

Applications

With its robust feature set, the NXP UCB1400BE,151 is an excellent choice for developers looking to incorporate high-quality audio and touch functionality into their products. It is particularly well-suited for portable electronic devices, such as smartphones, tablets, and handheld gaming consoles, as well as for automotive infotainment systems, where space is at a premium and power efficiency is critical.

Conclusion

The NXP UCB1400BE,151 is a high-performance audio codec and touchscreen controller that offers a rich set of features for sophisticated audio processing and user interface applications. Its integration of multiple functionalities into a single chip makes it an efficient and cost-effective solution for designers aiming to enhance the multimedia capabilities of their products without compromising on space or power consumption.

You May Also Be Interested in

Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN
Need more? Email Us
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC
Lowest to $50.4322

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7549 $58.7549
3+ $48.2097 $144.6291
4+ $46.7024 $186.8096
6+ $45.1963 $271.1778
7+ $43.6902 $305.8314
9+ $39.1695 $352.5255
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess