The NXP UDA1321PS is a high-performance audio coder-decoder (codec) designed to deliver superior sound quality for a wide range of audio applications. This integrated circuit is part of NXP's acclaimed portfolio of audio solutions, known for their reliability and innovation in the field of sound technology.
Key Features
- High-Quality Audio: The UDA1321PS supports high-resolution audio with a dynamic range of 98 dB and a Signal-to-Noise Ratio (SNR) of 95 dB, ensuring crystal-clear sound reproduction.
- Multiple Audio Formats: It is capable of handling a variety of audio formats, making it a versatile choice for different audio decoding needs.
- Low Power Consumption: Designed with power efficiency in mind, this codec consumes minimal power, making it ideal for portable and battery-powered devices.
- Integrated Digital Filter: The on-chip digital filter helps to reduce noise and improve sound quality, providing a cleaner audio experience.
Applications
The UDA1321PS is suitable for a broad range of applications, including but not limited to:
- Portable audio players
- High-fidelity audio systems
- Car audio systems
- Home theater systems
- Professional audio equipment
Technical Specifications
Parameter
Value
Resolution
24-bit
Dynamic Range
98 dB
SNR
95 dB
Supply Voltage
2.7V to 3.6V
Operating Temperature
-40°C to +85°C
Conclusion
The NXP UDA1321PS is a state-of-the-art audio codec that offers a perfect blend of high-quality sound, energy efficiency, and versatility for various audio applications. Its robust features and technical capabilities make it a top choice for designers and manufacturers looking to enhance the auditory experience of their products.