EN
  • EN
  • DE

UDA1325H

Part No UDA1325H
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Universal Serial Bus USB CODEC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1276733-UDA1325H
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDA1325H CAD Model

Description

The NXP UDA1325H is a high-performance audio codec designed to deliver superior sound quality for a wide range of applications. This versatile integrated circuit is ideal for use in digital audio equipment such as CD players, sound systems, and home theaters, as well as automotive audio systems.

Key Features

  • High-Quality Audio: With its advanced digital-to-analog conversion technology, the UDA1325H ensures crystal-clear audio playback that satisfies even the most demanding audiophiles.
  • Multi-Bit Sigma-Delta Modulator: The codec employs a sophisticated multi-bit sigma-delta modulator, providing high dynamic range and low distortion for an exceptional listening experience.
  • Flexible Sampling Rates: It supports a wide range of sampling frequencies from 8 kHz up to 48 kHz, making it highly adaptable to different audio standards and requirements.
  • Integrated Filters: On-chip digital de-emphasis and muting filters contribute to the noise reduction and overall audio quality enhancement.

Technical Specifications

  • Supply Voltage: The device operates on a 5V analog supply and a 3.3V digital supply, accommodating a variety of power environments.
  • Dynamic Range: It boasts an impressive dynamic range, ensuring that both the quietest and loudest parts of the audio signal are reproduced with clarity and precision.
  • THD+N: Total Harmonic Distortion plus Noise is kept to a minimum, preserving the integrity of the original audio signal.
  • Interface: The UDA1325H features an I²S-bus interface for digital audio input, providing a simple and efficient connection to other digital audio components.

Applications

The UDA1325H's exceptional performance and versatility make it suitable for a range of applications:

  • High-end audio and home theater systems
  • Professional audio recording and mixing equipment
  • Automotive audio systems with premium sound quality requirements
  • Portable audio devices where superior sound is a priority

In summary, the NXP UDA1325H is a top-of-the-line audio codec that offers manufacturers the ability to incorporate outstanding audio quality into their products. Its advanced features and technical specifications make it a leading choice for audio professionals and enthusiasts alike.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess