EN
  • EN
  • DE

UDA1355H/N2,518

Part No UDA1355H/N2,518
Manufacturer NXP / Nexperia
Catalog Interface - CODECs
Description IC CODEC STER/SUDIO SPDIF 44QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 97 / 98
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 44-PQFP (10x10)
Win Source Part Number 127683-UDA1355H/N2,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDA1355H/N2,518 CAD Model

Description

Introducing the UDA1355H/N2,518 Audio Codec by NXP Semiconductors

The UDA1355H/N2,518 is a high-performance stereo audio codec designed by NXP Semiconductors, a leader in the field of advanced integrated circuits. This codec is engineered to provide exceptional sound quality for a wide range of audio applications. Its versatility makes it an ideal solution for both consumer electronics and professional audio systems.

Key Features

  • High-Quality Audio: The UDA1355H/N2,518 supports 24-bit audio data and a sampling rate of up to 96 kHz, ensuring high-fidelity sound reproduction that can satisfy audiophiles and professional users alike.
  • Multiple Interfaces: It offers a variety of interfaces, including I2S and L3, providing flexibility for system integration and connectivity with a range of microcontrollers and digital signal processors.
  • Low Power Consumption: Designed with power efficiency in mind, the UDA1355H/N2,518 is suitable for battery-powered devices, helping to extend the operational lifespan of portable audio equipment.
  • Integrated Digital Filters: The codec comes equipped with on-chip digital filters, which help to reduce the need for external components and streamline the design process for audio systems.
  • Flexible Output Configurations: The UDA1355H/N2,518 provides both single-ended and differential output options, giving designers the freedom to choose the optimal configuration for their specific application.

Applications

The UDA1355H/N2,518 is suitable for a diverse range of products, from MP3 players and digital audio recorders to home theater systems and professional mixing consoles. Its high-quality audio processing capabilities make it a go-to choice for any application where sound quality cannot be compromised.

Reliability and Support

As with all NXP products, the UDA1355H/N2,518 is manufactured to the highest standards of quality and reliability. NXP also provides comprehensive technical support and documentation to assist with the integration of the codec into your design, ensuring a smooth development process from concept to production.

Whether you're developing a compact portable audio device or a sophisticated home entertainment system, the UDA1355H/N2,518 from NXP Semiconductors offers the performance, flexibility, and reliability you need to deliver outstanding audio experiences to your customers.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Analog Devices Inc.
IC DECODER 10BIT 32LFCSP
Need more? Email Us
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
Texas Instruments
IC STEREO AUDIO CODEC 32-VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Lowest to $5.4066
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867
Cirrus Logic Inc.
IC CODEC W/TOUCH CTLR 48QFN / General Purpose Audio Codec 2ADC / 2DAC Ch
Lowest to $27.8572

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess