EN
  • EN
  • DE
  • IT

UDA1361TS/N1

Part No UDA1361TS/N1
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2-Channel Dual ADC Delta-Sigma 110ksps 24-bit Serial 16-Pin SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1047+
Reference case SSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 712769-UDA1361TS/N1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name UDA1361
Introduction Date January 17, 2001
ECCN EAR99
Country of Origin China ,Philippines ,Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UDA1361TS/N1 CAD Model

Description

Introducing the UDA1361TS/N1 from NXP Semiconductors

The UDA1361TS/N1 is a high-performance audio codec from NXP Semiconductors that offers a seamless blend of top-notch audio quality with advanced features for a wide range of audio applications. This versatile codec is designed to cater to the needs of both professional audio equipment and consumer electronics, providing an exceptional audio experience for users.

Key Features

  • High-Quality Audio: The UDA1361TS/N1 boasts a 24-bit DAC and ADC, ensuring high-resolution audio playback and recording. This leads to crystal-clear sound with a high dynamic range, making it ideal for high-fidelity audio systems.
  • Low Power Consumption: Designed with power efficiency in mind, this codec operates with minimal power draw, making it suitable for portable and battery-powered devices where power management is crucial.
  • Flexible Sampling Rates: It supports a wide range of sampling rates from 8 kHz to 48 kHz, allowing it to be used in various applications, from voice recording to studio-quality music playback.
  • Multifunctional Inputs and Outputs: The UDA1361TS/N1 features multiple analog inputs and outputs, as well as a digital I2S interface, providing flexibility in connecting different audio sources and outputs.
  • On-Chip Bass and Treble Control: Users can fine-tune the audio output with the integrated bass and treble control, tailoring the listening experience to their preferences without the need for external components.
  • Integrated PLL: The on-chip Phase-Locked Loop (PLL) circuitry ensures reliable and stable clocking, which is essential for maintaining audio integrity and synchronization in digital audio systems.

Applications

With its robust feature set, the UDA1361TS/N1 is an excellent choice for a variety of audio applications, including:

  • Portable audio players
  • High-fidelity car audio systems
  • Home audio and theater systems
  • Professional audio recording equipment
  • Multimedia computers and servers
  • Audio-enabled IoT devices

The UDA1361TS/N1 is not just a chip but a solution that enhances the audio capabilities of a device, providing users with an immersive auditory experience. Its integration into your product lineup can significantly uplift the audio quality and performance, distinguishing your offerings in a competitive market.

Conclusion

NXP's UDA1361TS/N1 codec is a testament to the company's commitment to delivering high-quality audio solutions. By incorporating this codec, manufacturers can ensure that their products stand out for their superior sound quality and advanced audio features, satisfying the demands of audiophiles and casual listeners alike.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3088 $50.4704
20+ $5.1765 $103.5300
30+ $5.0147 $150.4410
42+ $4.8530 $203.8260
54+ $4.6912 $253.3248
72+ $4.2059 $302.8248
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess