EN
  • EN
  • DE

UDA1361TS

Part No UDA1361TS
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 96 kHz sampling 24-bit stereo audio ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1276754-UDA1361TS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDA1361TS CAD Model

Description

Product Overview: NXP UDA1361TS

The UDA1361TS is a high-performance audio codec from NXP Semiconductors designed to provide a comprehensive solution for advanced audio applications. This versatile integrated circuit is ideal for use in a wide range of products, from portable digital audio players to sophisticated multimedia devices and sound systems.

Key Features

  • High-Quality Audio: The UDA1361TS supports high-resolution audio with 24-bit DACs, ensuring crystal-clear sound reproduction that meets the demands of audiophiles and professional audio applications.
  • Low Power Consumption: Designed with power efficiency in mind, the codec is suitable for battery-operated devices, contributing to longer playback times and reduced energy costs.
  • Multiple Audio Formats: It can handle a variety of audio data formats, providing flexibility in design and compatibility with different digital audio sources.
  • Integrated Filters: On-chip digital filtering options, such as de-emphasis and noise shaping, enhance audio performance and allow for fine-tuning of the output signal.

Technical Specifications

  • Supply Voltage: The UDA1361TS operates at a low voltage, making it suitable for portable devices.
  • Dynamic Range: It offers an impressive dynamic range, ensuring that both soft and loud sounds are reproduced with high fidelity.
  • Signal-to-Noise Ratio (SNR): A high SNR minimizes background noise, delivering a cleaner audio output.
  • Interface Options: The codec includes I2S and LSB-justified serial interfaces for easy integration with microcontrollers and digital signal processors.

Applications

The UDA1361TS is suited for a variety of applications, including:

  • Portable audio players
  • Home audio systems
  • Car audio systems
  • Professional audio equipment

In conclusion, the NXP UDA1361TS stands out as a high-quality, versatile audio codec that offers excellent audio performance for a multitude of audio processing applications. Its low power consumption and wide range of features make it an excellent choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Atmel
Lowest to $8.5447
Qualcomm
Need more? Email Us
Spansion
Need more? Email Us
Texas Instruments
Lowest to $4.5685
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Semtech Corporation
Need more? Email Us
Renesas Electronics America
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $20.1698

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess