The NXP UDA1330ATS is a high-performance, low-power stereo Digital-to-Analog Converter (DAC) that is well-suited for a wide range of applications in the audio domain. This compact yet powerful audio DAC is designed to deliver exceptional sound quality, making it an ideal choice for portable audio devices, multimedia systems, and other audio playback hardware.
Key Features
- High-Quality Audio Performance: With its advanced sigma-delta modulation technique, the UDA1330ATS ensures high-quality audio output with a dynamic range of 98dB and a Signal-to-Noise Ratio (SNR) of 95dB, providing a clear and precise audio experience.
- Low Power Consumption: This DAC is optimized for low power consumption, making it suitable for battery-operated devices where power efficiency is critical.
- Sampling Frequency: It supports a wide range of sampling frequencies from 8kHz to 96kHz, allowing for flexibility in audio playback and recording systems.
- Easy Integration: The UDA1330ATS comes in a small footprint package and is designed for easy integration into various electronic systems, with minimal external components required.
- Flexibility: The device includes multiple interfaces such as I²S-bus, LSB-Justified, or MSB-Justified, providing designers with the flexibility to choose the most suitable interface for their application.
Applications
The versatility of the NXP UDA1330ATS makes it an excellent choice for a range of applications, including:
- Portable audio players
- Home theater systems
- Car audio systems
- Active speakers
- Sound cards and audio interfaces
Technical Specifications
Parameter
Specification
Resolution
24-bit
Dynamic Range
98dB
SNR
95dB
Power Supply
2.7V to 3.6V
Operating Temperature
-40°C to +85°C
In conclusion, the NXP UDA1330ATS is a sophisticated audio DAC that strikes a balance between high audio performance and power efficiency. Its versatility and ease of integration make it a top choice for designers and audio enthusiasts looking for a reliable solution in their audio applications.