EN
  • EN
  • DE

TL431BFDT

Part No TL431BFDT
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Adjustable precision shunt regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1268343-TL431BFDT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431BFDT CAD Model

Description

NXP TL431BFDT Precision Shunt Regulator

The NXP TL431BFDT is a highly versatile and precise shunt voltage regulator designed to cater to a broad range of applications. This three-terminal adjustable regulator offers excellent temperature stability and output current handling capability, making it a go-to component for power supply and voltage regulation solutions. With its adjustable output voltage and low output noise, the TL431BFDT is ideal for use in various electronic circuits requiring a stable reference voltage.

Constructed with the quality and reliability that NXP Semiconductors is known for, the TL431BFDT features a reference voltage range from 2.495 V to 36 V, which can be set with external resistors. Its typical output impedance is as low as 0.2 ohms, providing a stable voltage under varying load conditions. The device is capable of sourcing up to 100 mA of output current, making it suitable for driving heavier loads when compared to standard reference diodes.

The TL431BFDT boasts a low dynamic output impedance, combined with a fast turn-on response, ensuring that it maintains voltage regulation even under transient load changes. This characteristic is particularly beneficial in applications such as switch-mode power supplies (SMPS), where rapid load variations are common. Additionally, the device's low temperature coefficient ensures minimal deviation in reference voltage over a wide temperature range, which is crucial for applications requiring consistent performance irrespective of thermal conditions.

Encased in a small SOT-23 package, the TL431BFDT is optimized for space-constrained applications. It is also characterized for operation from -40°C to +125°C, providing the reliability needed for industrial and automotive environments. Safety and regulatory compliance is a priority, and the TL431BFDT meets stringent industry standards, ensuring it can be integrated into a wide array of products with confidence.

Overall, the NXP TL431BFDT shunt regulator is an excellent choice for designers looking for a flexible, reliable, and precise voltage reference solution. Whether it's used in power supply units, battery chargers, or voltage monitoring circuits, this component delivers consistent performance, enhancing the stability and functionality of the end product.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Semtech Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
International Rectifier
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Qualcomm
Need more? Email Us
Panasonic
Lowest to $26.8133
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7128 $53.4600
150+ $0.6677 $100.1550
235+ $0.6452 $151.6220
335+ $0.6000 $201.0000
435+ $0.5775 $251.2125
545+ $0.5549 $302.4205
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess