EN
  • EN
  • DE

UDA1380HN/N2

Part No UDA1380HN/N2
Manufacturer NXP / Nexperia
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841288-UDA1380HN/N2
Ultra Librarian 3D Model Ultra Librarian UDA1380HN/N2 CAD Model

Description

Introducing the UDA1380HN/N2 Audio Codec from NXP

The UDA1380HN/N2 is a high-performance, low-power stereo audio codec designed by NXP Semiconductors, a leader in the field of advanced integrated circuits. This versatile codec is ideal for a wide range of applications, from portable audio devices to high-end audio systems, providing excellent sound quality and a rich set of features.

Key Features

  • High-Quality Audio: The UDA1380HN/N2 supports 24-bit audio processing and a sampling rate of up to 96 kHz, ensuring high-fidelity sound reproduction for a premium listening experience.
  • Low Power Consumption: Designed with power efficiency in mind, this codec is perfect for battery-operated devices, helping to extend battery life without compromising on audio quality.
  • Multiple Audio Interfaces: It includes I2S and S/PDIF inputs, providing flexibility in receiving audio data from different digital sources.
  • Integrated Digital Filters: On-chip digital filtering options, such as programmable notch filter, de-emphasis, and wind filter, allow for tailored audio output and noise reduction.
  • Flexible Analog Outputs: The device features stereo line outputs and a headphone driver, making it adaptable for various output requirements.

Applications

The UDA1380HN/N2 is suitable for a broad spectrum of audio applications, including but not limited to:

  • MP3 players
  • Home audio systems
  • Portable speakers
  • Car audio systems
  • Sound cards

Technical Specifications

With its compact SSOP32 package, the UDA1380HN/N2 is designed to fit into space-constrained applications while delivering robust audio features. It operates over a wide temperature range, making it reliable in various environments. The codec also supports a dynamic range control, which is essential for maintaining consistent audio levels and protecting speakers from damage due to sudden volume spikes.

Whether you're developing a high-end home audio system or a compact portable device, the UDA1380HN/N2 from NXP offers an optimal solution for delivering superior audio quality with the efficiency and flexibility that modern applications demand.

You May Also Be Interested in

Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
Cirrus Logic Inc.
Low Power, Stereo CODEC with Headphone Amp
Lowest to $4.3096
Texas Instruments
IC AUDIO CODEC 8CH LP 81DSBGA
Lowest to $4.5049
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess