EN
  • EN
  • DE
  • IT

UJA1061TW/5V0/C/T,

Part No UJA1061TW/5V0/C/T,
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 32HTSSOP / Automotive Networking Interface 32-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Applications Automotive Networking
Interface CAN, LIN
Voltage - Supply 5.5V ~ 27V
Package / Case 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Mounting Type Surface Mount
Base Product Number UJA106
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 387492-UJA1061TW/5V0/C/T,
Ultra Librarian 3D Model Ultra Librarian UJA1061TW/5V0/C/T, CAD Model

Description

The NXP UJA1061TW/5V0/C/T is a robust, high-performance CAN (Controller Area Network) transceiver designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This component is particularly suitable for automotive applications and other environments that demand high reliability and bus fault tolerance.

Key Features

  • Compatibility: The UJA1061TW/5V0/C/T is compliant with the ISO 11898-2:2003 standard and ISO 11898-5:2007 for low-power operation.
  • Bus-Fault Protection: It offers protection against transients in automotive environments and is capable of withstanding high voltages on the bus lines, ensuring reliable operation under harsh conditions.
  • Low Power Mode: An integrated standby mode helps to reduce power consumption when the network is idle or when the node is not required to communicate, making it ideal for power-sensitive applications.
  • Autonomous Bus Protection: The transceiver features automatic thermal shutdown and an undervoltage lockout to protect the device and the CAN network from damage due to excessive power dissipation or low supply voltages.

Applications

The NXP UJA1061TW/5V0/C/T is widely used in automotive electronics, such as in body control modules, gateway modules, and various sensors and actuators. It is also suitable for industrial automation, medical equipment, and other systems that require robust communication with fault tolerance.

Technical Specifications

  • Supply Voltage: 5 V operation.
  • Temperature Range: Suitable for extended temperature ranges, making it reliable in various operating conditions.
  • Package: Available in a SO14 package, which is ideal for space-constrained applications.

With the UJA1061TW/5V0/C/T, NXP offers a solution that combines performance with reliability, ensuring that your CAN-based systems maintain integrity and communication in environments where other components might fail.

You May Also Be Interested in

Texas Instruments
PCI-TO-PCI BRIDGE / PCI-to-PCI Bridge Interface 257-NFBGA (16x16)
Lowest to $27.1660
ON Semiconductor
IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Lowest to $8.8820
Maxim Integrated
IC INTERFACE SPECIALIZED 10UMAX / Smart Card Interface 10-uMAX/uSOP
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.8426
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $14.8829
Texas Instruments
IC INTERFACE SPECIALIZED 209BGA / PCI-to-PCI Bridge Interface 209-BGA MICROSTAR (16x16)
Lowest to $0.0446
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.3138
Microchip Technology
IC INTERFACE SPECIALIZED 48LQFP / Interface 48-LQFP (7x7)
Lowest to $5.3133
Texas Instruments
IC INTERFACE SPECIALIZED 48VQFN / Desktop, Notebook PCs Interface 48-VQFN (7x7)
Lowest to $3.3877

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.5808 $85.7424
6+ $23.4517 $140.7102
9+ $22.7182 $204.4638
12+ $21.9860 $263.8320
16+ $21.2526 $340.0416
21+ $19.0548 $400.1508
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess