EN
  • EN
  • DE
  • IT

UJA1076A50W

Part No UJA1076A50W
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case HTSSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 750414-UJA1076A50W
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UJA1076A50W CAD Model

Description

The UJA1076A50W is a versatile and robust System Basis Chip (SBC) from NXP Semiconductors, designed to support the power supply and the CAN and LIN communication interfaces of automotive applications. This advanced chip is engineered to meet the stringent requirements of the automotive industry, providing a reliable and efficient solution for vehicle network systems.

Key Features

  • High Integration: The UJA1076A50W integrates a voltage regulator, a CAN transceiver, and a LIN transceiver, which significantly reduces the component count and PCB space requirements.
  • Power Management: It features a 5V/50mA voltage regulator with various protection features, including under-voltage detection, over-temperature protection, and short-circuit protection, ensuring a stable power supply for the microcontroller and other peripherals.
  • CAN Interface: The high-speed CAN transceiver is compliant with the ISO 11898-2 standard, ensuring reliable communication in the vehicle's Controller Area Network (CAN).
  • LIN Interface: The integrated LIN transceiver supports the LIN 2.0/2.1 and SAE J2602 standards, making it suitable for local interconnect network applications.
  • Watchdog Timer: An integrated watchdog timer helps to reset the system in case of software failures, enhancing system reliability.
  • Fail-safe Operation: The SBC offers fail-safe features such as a reset output for the microcontroller and a watchdog with an independent oscillator to ensure system stability.

Applications

The UJA1076A50W is primarily used in automotive applications, where it serves as a core component in body control modules, gateway modules, powertrain systems, and various sensor interfaces. Its robust design and comprehensive feature set make it an excellent choice for systems that require reliable communication and power management under harsh automotive conditions.

Technical Specifications

Parameter Value Voltage Regulator Output 5V/50mA CAN Transceiver ISO 11898-2 Compliant LIN Transceiver LIN 2.0/2.1, SAE J2602 Package HWSON14 Temperature Range -40°C to +125°C

Overall, the UJA1076A50W System Basis Chip from NXP is a powerful and reliable solution for automotive electronics, ensuring seamless operation and communication within the vehicle's network.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess