EN
  • EN
  • DE

UJA1076ATW/3V3/WDJ

Part No UJA1076ATW/3V3/WDJ
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC SBC CAN/LIN 3.3V HS 32HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications Automotive
Supply Voltage - Operating 4.5 V to 28 V
Case / Package 32-HTSSOP
Mounting Surface Mount
Win Source Part Number 119623-UJA1076ATW/3V3/WDJ
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian UJA1076ATW/3V3/WDJ CAD Model

Description

NXP UJA1076ATW/3V3/WDJ System Basis Chip

The NXP UJA1076ATW/3V3/WDJ is a highly integrated system basis chip designed to provide a secure and efficient interface between the microcontroller and the physical layer of CAN (Controller Area Network) bus lines. This chip is particularly well-suited for automotive applications and other environments where reliable communication and robust performance are critical. The UJA1076ATW/3V3/WDJ operates at a voltage of 3.3V and includes a watchdog feature, making it an essential component for system integrity monitoring.

Key Features:

  • High Integration: Combines a voltage regulator, CAN transceiver, and watchdog in a single package, reducing the component count and simplifying the design.
  • Power Management: Includes a 3.3V voltage regulator with a standby mode, contributing to energy efficiency and reduced power consumption.
  • CAN Transceiver: Supports high-speed CAN communication, which is ISO 11898-2 compliant, ensuring compatibility with a wide range of CAN networks.
  • Watchdog Timer: The integrated window watchdog with an adjustable timeout period enhances system safety by monitoring the correct operation of the microcontroller.
  • Fail-safe Operation: Features fail-safe outputs and undervoltage detection, which contribute to the safe behavior of the application under fault conditions.
  • Bus Guardian: The built-in bus guardian ensures the integrity of the CAN bus by preventing the bus from being monopolized by a faulty node.
  • Temperature Range: Capable of operating across a wide temperature range, making it suitable for harsh environments typically found in automotive applications.

Applications:

The UJA1076ATW/3V3/WDJ is ideal for use in a variety of automotive applications, including body control modules, gateways, and powertrain systems. It is also well-suited for industrial automation systems that require reliable CAN communication and system monitoring.

With its robust design and comprehensive feature set, the NXP UJA1076ATW/3V3/WDJ system basis chip is an excellent choice for developers looking to enhance the reliability and efficiency of their CAN-based systems.

You May Also Be Interested in

Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess