EN
  • EN
  • DE

UJA1076ATW/5V0/WDJ

Part No UJA1076ATW/5V0/WDJ
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 32HTSSOP / Automotive Interface 32-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Active
Applications Automotive
Interface SPI Serial
Voltage - Supply 4.5V ~ 28V
Package / Case 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Mounting Type Surface Mount
Base Product Number UJA1076
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 387500-UJA1076ATW/5V0/WDJ
Ultra Librarian 3D Model Ultra Librarian UJA1076ATW/5V0/WDJ CAD Model

Description

The NXP UJA1076ATW/5V0/WDJ System Basis Chip (SBC) is a robust, high-performance integrated circuit designed primarily for automotive applications. It combines numerous features that are essential for the management of in-vehicle networks based on CAN (Controller Area Network) protocols. This particular model is tailored to operate at a voltage of 5V, making it suitable for a wide range of automotive electronics.

Key Features:

  • Integrated CAN Transceiver: The chip includes a high-speed CAN transceiver that complies with the ISO 11898-2 standard, providing reliable communication within the vehicle's network.
  • Voltage Regulator: It comes with a built-in 5V voltage regulator capable of supplying a power output suitable for microcontrollers and other peripheral devices.
  • Watchdog Timer: An integrated watchdog timer ensures system reliability by monitoring the system for any software anomalies or malfunctions.
  • Fail-Safe Operation: The device features various fail-safe functions such as undervoltage detection and thermal protection to enhance overall system safety.
  • Low Power Modes: To minimize power consumption, the UJA1076ATW/5V0/WDJ supports several low power modes, making it an energy-efficient choice for battery-operated systems.

Applications:

The NXP UJA1076ATW/5V0/WDJ is ideal for a variety of automotive applications, including but not limited to:

  • Body Control Modules
  • Gateway Modules
  • Powertrain Systems
  • Chassis Control Modules

Reliability and Quality:

Designed with automotive-grade quality, the UJA1076ATW/5V0/WDJ meets stringent industry standards for reliability and performance. NXP's commitment to quality ensures that this SBC is capable of withstanding the harsh conditions typical of automotive environments, including wide temperature ranges and electrical disturbances.

In conclusion, the NXP UJA1076ATW/5V0/WDJ System Basis Chip is a versatile and reliable solution for automotive manufacturers seeking to integrate a robust network management system with fail-safe features and low power consumption. Its integration of multiple functions into a single package simplifies design and reduces overall system costs, making it an excellent choice for modern vehicles.

You May Also Be Interested in

Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Texas Instruments
PATTI / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9651 $59.4765
36+ $3.2536 $117.1296
55+ $3.1520 $173.3600
76+ $3.0504 $231.8304
98+ $2.9487 $288.9726
132+ $2.6438 $348.9816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess