EN
  • EN
  • DE

UJA1078TW/5V0/WD,1

Part No UJA1078TW/5V0/WD,1
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 32HTSSOP / Automotive Interface 32-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Obsolete
Applications Automotive
Interface CAN, LIN
Voltage - Supply 4.5V ~ 28V
Package / Case 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Mounting Type Surface Mount
Base Product Number UJA107
Standard Package 1,100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 387502-UJA1078TW/5V0/WD,1
Ultra Librarian 3D Model Ultra Librarian UJA1078TW/5V0/WD,1 CAD Model

Description

Product Overview: NXP UJA1078TW/5V0/WD,1

The NXP UJA1078TW/5V0/WD,1 is a high-performance System Basis Chip (SBC) that integrates a variety of features to support automotive and industrial applications. This advanced chip is designed to provide a secure and reliable interface between the microcontroller and the physical layer of CAN (Controlled Area Network) bus lines. It is particularly suitable for nodes in CAN and CAN FD networks that require a low-power mode with wake-up capability via the CAN bus.

Key Features

  • Integrated CAN Transceiver: The UJA1078TW/5V0/WD,1 includes a high-speed CAN transceiver that complies with the ISO 11898-2:2016 standard, ensuring robust communication in automotive environments.
  • Voltage Regulator: An integrated 5V voltage regulator is capable of supplying a microcontroller and other peripherals, with various current capability options available for different applications.
  • Watchdog Timer: The built-in watchdog timer enhances system safety by monitoring the system operation and resetting the microcontroller in case of a malfunction.
  • Fail-Safe Operation: Safety features such as undervoltage detection, overtemperature protection, and a fail-safe operating mode ensure reliable operation under adverse conditions.
  • Wake-up Functionality: The device supports local and remote wake-up capabilities, allowing for low-power operation and quick response when needed.
  • Flexibility: It offers a flexible interface that is compatible with both 3.3V and 5V microcontrollers, making it a versatile choice for a wide range of applications.

Applications

The NXP UJA1078TW/5V0/WD,1 is ideal for use in a variety of applications, including:

  • Automotive systems such as body control modules, gateway modules, and powertrain systems
  • Industrial automation and control systems
  • Heavy machinery and agricultural vehicles
  • Marine electronics and avionics

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the UJA1078TW/5V0/WD,1 is no exception. It is designed to meet the stringent requirements of the automotive industry and is qualified according to AEC-Q100 standards, ensuring performance and durability in harsh environments.

You May Also Be Interested in

Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2583 $57.8081
18+ $6.7764 $121.9752
27+ $6.5650 $177.2550
37+ $6.3525 $235.0425
48+ $6.1411 $294.7728
63+ $5.5059 $346.8717
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess