The AD8560ACP-REEL7 is a high-performance, ultrafast comparator with a propagation delay of typically 7 ns, manufactured by Analog Devices Inc. This precision electronic component is designed to provide a significant speed improvement over other comparators, making it an ideal choice for high-speed signal processing applications.
Key Features:
- Fast Propagation Delay: Typically 7 ns, which ensures quick response times for high-speed applications.
- Low Dispersion: Less than 2 ns difference between overdrive variations, contributing to consistent performance and reliable operation.
- High Speed: Latch-up immune, which makes it capable of handling high-frequency signals without the risk of latch-up.
- Single or Dual Power Supplies: Can be powered by a single 5 V supply or dual supplies of up to ±5 V, offering flexibility in system design.
- Low Voltage Logic Compatibility: TTL/CMOS compatible outputs, making it easy to interface with a wide range of digital logic levels.
Applications:
- High-speed data acquisition systems
- Pulse and square wave generators
- High-speed triggers in oscilloscopes
- Zero-crossing detectors in digital phase-locked loops (PLLs)
- Window comparators
Product Specifications:
Parameter
Value
Package/Case
SOT-23-6
Mounting Type
Surface Mount
Number of Channels
1 Channel
Supply Voltage
4.5 V to 5.5 V
Operating Temperature
-40°C to +85°C
The AD8560ACP-REEL7 is supplied in a compact SOT-23-6 package and is available in reel form for automated assembly processes, making it highly suitable for mass production environments. With its robust design and high-speed capabilities, this comparator from Analog Devices Inc. is an excellent choice for designers looking for speed, precision, and reliability.