EN
  • EN
  • DE

AD9983AKSTZ-170

Part No AD9983AKSTZ-170
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 80LQFP / Video Interface 80-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Tray
Product Status Last Time Buy
Applications Video
Interface Analog
Voltage - Supply 1.7V ~ 3.47V
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number AD9983
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 428310-AD9983AKSTZ-170
Ultra Librarian 3D Model Ultra Librarian AD9983AKSTZ-170 CAD Model

Description

AD9983AKSTZ-170 High-Performance 8-Bit Display Interface

The AD9983AKSTZ-170 is a state-of-the-art 8-bit display interface IC designed by Analog Devices Inc., a leader in high-performance semiconductors. This advanced chip is specifically engineered to provide a high-speed digital interface for video applications that require exceptional image quality and color depth.

The AD9983AKSTZ-170 offers a comprehensive solution for converting analog RGB signals into a digital format, supporting display resolutions up to SXGA (1280x1024) at 75Hz. It is equipped with three high-speed analog-to-digital converters (ADCs) that operate at 170 MSPS (mega samples per second), ensuring the accurate digitization of video signals with minimal latency.

Key Features:

  • High-Speed Operation: The device's ADCs can handle pixel clocks up to 170 MHz, making it suitable for high-resolution and high-refresh-rate displays.
  • Advanced Sync Processing: The AD9983AKSTZ-170 includes automatic sync processing, which simplifies the handling of various sync types including composite, separate, or SOG (Sync On Green).
  • Flexible Input Interface: It accepts analog inputs in the form of RGB signals and can automatically adjust to various input signal levels, providing versatility in interfacing with different video sources.
  • PLL (Phase-Locked Loop): The on-chip PLL generates a pixel clock from the HSYNC signal, which is essential for maintaining the timing integrity of the video data stream.
  • Power Management: The device includes a Power-down feature that reduces power consumption when the display interface is not in active use.

With its compact LQFP (Low-profile Quad Flat Package) design, the AD9983AKSTZ-170 is ideal for space-constrained applications such as flat panel displays, projectors, and advanced video processing equipment. Its robust design ensures high reliability and performance, making it a preferred choice for manufacturers looking to enhance the visual experience of their products.

Whether it's for professional monitors, high-end gaming displays, or specialized industrial applications, the AD9983AKSTZ-170 from Analog Devices Inc. offers a perfect blend of quality, performance, and innovation in digital display technology.

You May Also Be Interested in

Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1365 $64.5460
9+ $13.2398 $119.1582
14+ $12.8263 $179.5682
19+ $12.4128 $235.8432
25+ $11.9993 $299.9825
33+ $10.7577 $355.0041
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess