EN
  • EN
  • DE

UJA1079ATW/5V0/WDJ

Part No UJA1079ATW/5V0/WDJ
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 32HTSSOP / Automotive Interface 32-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Applications Automotive
Interface SPI Serial
Voltage - Supply 4.5V ~ 28V
Package / Case 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Mounting SMD (SMT)
Base Product Number UJA1079
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935306429118
Standard Package 2,000
Win Source Part Number 976069-UJA1079ATW/5V0/WDJ
Ultra Librarian 3D Model Ultra Librarian UJA1079ATW/5V0/WDJ CAD Model

Description

The NXP UJA1079ATW/5V0/WDJ is a sophisticated high-speed Controller Area Network (CAN) transceiver designed for automotive and industrial data communication systems. This robust transceiver is part of NXP's high-performance networking solutions, providing reliable communication in demanding environments.

Key Features

  • High-Speed CAN Interface: Supports the ISO 11898-2:2016 standard for high-speed CAN communications, enabling data transfer rates of up to 1 Mbps.
  • Low-Power Mode: Features a low-power standby mode with remote wake-up capability, which is essential for power-sensitive applications.
  • Bus Fault Protection: Equipped with extensive bus fault protection against transients, ensuring the device's resilience in harsh electrical environments.
  • Thermal Protection: Includes an integrated thermal protection circuit that safeguards the transceiver from overheating.
  • Wide Operating Voltage Range: Operates over a broad range of supply voltages from 4.5V to 5.5V, suitable for various system designs.

Applications

The UJA1079ATW/5V0/WDJ is ideal for a wide range of applications, including:

  • Automotive networks, such as body control modules, gateways, and powertrain systems
  • Industrial automation systems requiring robust communication links
  • Heavy machinery and agricultural vehicles with CAN-based diagnostics and control

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the UJA1079ATW/5V0/WDJ is no exception. It is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification, ensuring performance and durability in extreme conditions.

Easy Integration

With its compact SO14 package, the UJA1079ATW/5V0/WDJ is easy to integrate into existing and new designs, providing a straightforward solution for CAN communication requirements. Its compatibility with standard CAN controllers allows for seamless integration without the need for extensive redesigns.

You May Also Be Interested in

Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Altera
Specialized RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess