EN
  • EN
  • DE

UPD79F0127F1601

Part No UPD79F0127F1601
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103348-UPD79F0127F1601
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD79F0127F1601 CAD Model

Description

Product Overview: UPD79F0127F1601 by NXP Semiconductors

The UPD79F0127F1601 is a state-of-the-art microcontroller unit (MCU) developed by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to cater to the demanding needs of modern embedded systems. With its robust processing capabilities and a suite of integrated features, it is an ideal choice for applications requiring high reliability, efficiency, and performance.

Key Features:

  • Advanced Architecture: At the heart of the UPD79F0127F1601 lies an advanced CPU core that delivers exceptional computational speed and efficiency. This enables the MCU to handle complex algorithms and tasks with ease.
  • Memory: The device comes equipped with ample memory resources, including high-speed flash memory for program storage and RAM for data processing. This combination ensures smooth and efficient operation even in data-intensive applications.
  • Connectivity: With multiple communication interfaces, the UPD79F0127F1601 offers excellent connectivity options. These interfaces may include I2C, SPI, UART, and USB, enabling the device to communicate with a wide range of peripherals and systems.
  • Robust I/O Capabilities: A variety of input/output ports are available, allowing for flexible connection to sensors, actuators, and other electronic components. This versatility makes it suitable for a diverse array of applications.
  • Power Efficiency: NXP's focus on power management is evident in the UPD79F0127F1601, which features low-power modes and efficient operation to extend battery life in portable devices.
  • Security Features: Security is a priority in today's connected world, and this MCU includes advanced security features to protect against unauthorized access and ensure data integrity.

Applications:

The UPD79F0127F1601 is ideally suited for a wide range of applications, including but not limited to industrial control systems, automotive electronics, home automation, and IoT devices. Its combination of performance and features makes it a versatile choice for designers looking to create sophisticated and reliable systems.

Quality and Support:

NXP Semiconductors is known for its commitment to quality, and the UPD79F0127F1601 is no exception. Customers can expect robust support, extensive documentation, and a strong community for development assistance. With the UPD79F0127F1601, engineers and developers can confidently build systems that meet the highest standards of performance and reliability.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Agere Systems
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess