EN
  • EN
  • DE

XC708KH12PBE

Part No XC708KH12PBE
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description Freesca QFP-44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998685-XC708KH12PBE
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC708KH12PBE CAD Model

Description

The XC708KH12PBE is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer NXP. Designed to cater to the demanding requirements of modern embedded systems, this product is built on a robust architecture that provides a perfect blend of performance, power efficiency, and versatility.

Key Features

  • Core: At the heart of the XC708KH12PBE lies an advanced core that is capable of executing instructions at high speeds, ensuring swift data processing and real-time performance in critical applications.
  • Memory: The MCU is equipped with ample memory, including high-speed flash and RAM, which facilitates efficient code storage and smooth runtime operations.
  • Connectivity: With a range of connectivity options, this product can easily interface with other components in a system. It includes multiple serial communication interfaces, which are essential for modern IoT and industrial applications.
  • Input/Output: The XC708KH12PBE boasts a versatile set of I/O ports that allow for flexible connection to sensors, actuators, and other peripherals, making it an ideal choice for a wide array of applications.
  • Power Management: NXP's focus on power efficiency is evident in this MCU's power management features, which enable optimized consumption for battery-powered or energy-sensitive applications.
  • Analog Features: Integrated analog modules, such as ADCs and DACs, provide the capability to handle analog signals, which is critical for processing real-world physical parameters.

Applications

The versatility of the XC708KH12PBE makes it suitable for a vast range of applications, including but not limited to automotive systems, industrial control, home automation, and smart sensors. Its robust design ensures reliable operation even in harsh environments, making it a go-to choice for engineers and designers seeking a dependable MCU solution.

Quality and Reliability

NXP is known for its commitment to quality, and the XC708KH12PBE is no exception. Manufactured to meet high standards, this product is designed for long-term reliability. It is subjected to rigorous testing to ensure it meets the stringent requirements of industrial and automotive grade specifications.

In summary, the XC708KH12PBE from NXP stands out as a high-performance, feature-rich microcontroller that is engineered to address the complex needs of contemporary embedded systems.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess