EN
  • EN
  • DE

XC912BC32CFUE8

Part No XC912BC32CFUE8
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 80QFP / CPU12 HC12 Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) FLASH 80-QFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Product Status Obsolete
Core Processor CPU12
Core Size 16-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 63
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 768 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number XC912
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 935313891557
Standard Package 420
Win Source Part Number 1318776-XC912BC32CFUE8
Ultra Librarian 3D Model Ultra Librarian XC912BC32CFUE8 CAD Model

Description

The XC912BC32CFUE8 is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding needs of modern embedded systems. This robust MCU is built on a 16-bit CPU platform and is part of NXP's 912B series, known for its high performance and reliability.

Key Features

  • Core: The device is powered by a 16-bit CPU, ensuring efficient handling of complex computations and algorithms, making it an ideal choice for automotive and industrial applications.
  • Memory: It comes with a substantial 32KB of flash memory, providing ample space for application code and data storage. This flash memory is also reprogrammable, offering flexibility and ease of updates.
  • Temperature Range: The XC912BC32CFUE8 operates reliably across a wide temperature range, making it suitable for harsh environments.
  • Package: Encased in a robust and compact 80-QFP (Quad Flat Package), the MCU is designed for space-constrained applications while providing sufficient I/O options for interfacing with other components.
  • Speed: With a fast processing speed, this MCU can handle real-time operations and control tasks, which is crucial for applications requiring quick response times.
  • Power Consumption: The device is engineered to be power-efficient, which is particularly beneficial for portable and automotive applications where power conservation is critical.

Applications

The XC912BC32CFUE8 is versatile and can be employed in a variety of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Smart sensors and instrumentation
  • Consumer electronics

Quality and Support

NXP is known for its commitment to quality and long-term support. The XC912BC32CFUE8 is backed by comprehensive documentation, developer tools, and a supportive community that can help accelerate product development and bring reliable products to market faster.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess