EN
  • EN
  • DE

XPC850CVR50BU

Part No XPC850CVR50BU
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 50MHZ 256BGA / MPU PowerQUICC MPC8xx Processor RISC 32bit 50MHz 3.3V/5V 256-Pin BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC8xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor MPC8xx
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 50MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10 Mbps (1)
USB USB 1.x (1)
Voltage - I/O 3.3V
Operating Temperature Range -40°C ~ 95°C (TA)
Package 256-BBGA
Manufacturer Package 256-PBGA (23x23)
Additional Interfaces HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART
Win Source Part Number 800123-XPC850CVR50BU
Popularity Medium
Supply and Demand Status Limited
Family Name XPC850
Introduction Date July 21, 2005
ECCN 5A991
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XPC850CVR50BU CAD Model

Description

Introducing the XPC850CVR50BU from NXP

The XPC850CVR50BU is a high-performance, integrated microprocessor from NXP Semiconductors, designed to cater to the demanding requirements of embedded control applications. This versatile product is built on the PowerPC™ architecture, which is renowned for its robust performance and efficiency in processing tasks.

Core Features

  • Processor Core: The device is equipped with a PowerPC 8xx core that operates at a frequency of 50 MHz, offering a balanced combination of processing power and energy efficiency.
  • Integrated Memory Controller: It includes an integrated memory controller that supports a variety of memory types, ensuring flexible and efficient memory usage for complex applications.
  • Communication Interfaces: The XPC850CVR50BU provides multiple communication interfaces, including Ethernet, UART, and I2C, facilitating easy connectivity and data exchange with other devices and networks.
  • System Integration: This processor integrates various system functions such as timers, interrupt controllers, and DMA channels, which contribute to reducing system complexity and component count.

Advanced Capabilities

The XPC850CVR50BU is designed with advanced capabilities to meet the needs of a wide range of applications. Its embedded security features ensure secure data handling and communication, which is crucial for applications that demand high levels of data integrity and confidentiality. Additionally, its low-power consumption makes it an ideal choice for portable and remote applications where power availability is limited.

Applications

NXP's XPC850CVR50BU is an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Networking equipment
  • Telecommunications infrastructure
  • Automotive control units
  • Medical equipment

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The XPC850CVR50BU is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of industrial and commercial applications.

With its combination of performance, integration, and reliability, the XPC850CVR50BU from NXP stands as a compelling solution for designers looking to develop sophisticated and efficient embedded systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess