EN
  • EN
  • DE

OZ773S-B-0-T2

Part No OZ773S-B-0-T2
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264689-OZ773S-B-0-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ773S-B-0-T2 CAD Model

Description

The OZ773S-B-0-T2 is a variant of the OZ773S-B battery management and protection IC from O2Micro. It builds upon the core functionalities of the OZ773S-B, providing comprehensive protection and management for lithium-ion and lithium-polymer batteries. The "-0-T2" suffix likely indicates specific configuration options, packaging variations, or testing standards applied to this particular version. This IC aims to ensure the safe and efficient operation of batteries, preventing damage and extending their lifespan in various portable device applications.

Applications

  • Power Banks
  • Portable Media Players
  • Bluetooth Speakers
  • Handheld Gaming Consoles
  • Wearable Devices (Smartwatches, Fitness Trackers)

Features

  • Overvoltage Protection (OVP): Protects against overcharging, preventing battery damage.
  • Undervoltage Protection (UVP): Prevents deep discharge, extending battery lifespan.
  • Overcurrent Protection (OCP): Protects against excessive current draw, preventing overheating.
  • Short Circuit Protection (SCP): Provides rapid shutdown in the event of a short circuit.
  • Battery Temperature Monitoring: Monitors battery temperature to prevent overheating and ensure safe operation.
  • Integrated Charger: May include an integrated charger for simplified charging circuitry.
  • Low Quiescent Current: Minimizes power consumption during idle periods.
  • Compact Package: Designed for integration into space-constrained portable devices.

Benefits

  • Enhanced Battery Safety: Comprehensive protection features ensure safe battery operation.
  • Extended Battery Life: Prevents overcharging and deep discharge, maximizing battery lifespan.
  • Improved System Reliability: Robust protection mechanisms ensure reliable system operation.
  • Simplified System Design: Integration of multiple functions reduces the need for external components.
  • Reduced BOM Cost: Integrated features can lower the overall bill of materials (BOM) cost.
  • Increased Efficiency: Optimized charging and discharging algorithms improve energy efficiency.

Additional Details

Similar to the OZ773S-B, this variant operates within a specific voltage range and is typically packaged in a small form factor. The "-0-T2" designation might relate to specific testing procedures or unique configuration settings defined by O2Micro. Datasheets are crucial for understanding the exact electrical characteristics, pinout, and application guidelines for this particular version. The overvoltage, undervoltage, and overcurrent protection thresholds are configured either internally or programmable, depending on the design. The thermal protection helps to prevent overheating by monitoring the battery temperature and shutting down the charging or discharging process if necessary. The low quiescent current is a crucial feature for portable devices to help minimize battery drain when the device is in standby mode.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess