EN
  • EN
  • DE

OZ8138LN-A7-0-TR

Part No OZ8138LN-A7-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264722-OZ8138LN-A7-0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ8138LN-A7-0-TR CAD Model

Description

The OZ8138LN-A7-0-TR is a backlight controller IC designed by O2Micro, primarily intended for driving LED backlights in LCD panels. This IC is often utilized in notebook computers, monitors, and other portable display devices. It incorporates various features to ensure efficient power conversion and precise control over the backlight brightness, contributing to enhanced display quality and extended battery life.

Applications:

  • Notebook LCD Backlights
  • Portable Monitor LCD Backlights
  • Small to Medium Size LCD TVs
  • Portable Media Players

Features:

  • High-Efficiency PWM Controller: Ensures minimal power loss during voltage conversion, maximizing battery life.
  • Integrated MOSFET Driver: Simplifies the circuit design and reduces the number of external components required.
  • Wide Dimming Range: Allows for precise adjustment of the backlight brightness to suit different ambient lighting conditions.
  • Over-Voltage Protection (OVP): Protects the LED backlight from damage caused by excessive voltage.
  • Over-Current Protection (OCP): Prevents excessive current flow through the LED backlight, protecting the LEDs and the controller from damage.
  • Short-Circuit Protection (SCP): Protects the controller and the backlight LEDs from damage caused by short circuits.
  • Under-Voltage Lockout (UVLO): Prevents the controller from operating when the input voltage is too low, ensuring stable and reliable operation.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, resulting in longer battery life for portable devices.
  • Enhanced Display Quality: Precise dimming control allows for optimal brightness and contrast, improving the viewing experience.
  • Increased System Reliability: Comprehensive protection features safeguard the controller and backlight LEDs from damage, ensuring long-term reliability.
  • Reduced System Cost: Integrated features minimize the number of external components required, reducing the overall system cost.
  • Simplified Design: Integrated MOSFET driver simplifies the circuit design and reduces the development time.

Additional Details:

The OZ8138LN-A7-0-TR typically operates with a wide input voltage range, allowing it to be used with different battery voltages or power supply configurations. The switching frequency is optimized to balance efficiency and electromagnetic interference (EMI) performance. The device is available in a small package, suitable for space-constrained applications. Proper thermal management is essential for optimal performance. It's important to consult the datasheet for detailed information on the various protection features, dimming control options, and recommended operating conditions. The specific PWM dimming frequency and range are typically configurable through external components.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,822 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess