The TMS55161DGH-70 is a high-performance, integrated circuit memory chip designed and manufactured by Texas Instruments (TI), one of the leading companies in the semiconductor industry. This product is part of TI's extensive range of memory solutions, which are known for their reliability, durability, and cutting-edge technology.
The TMS55161DGH-70 is a dynamic random-access memory (DRAM) chip that offers a storage capacity of 256 kilobytes (256K x 16 bits). It operates with a nominal power supply voltage of 5V, which is standard for many electronic devices and systems of its generation. The '70' suffix in its part number indicates the speed of the memory, with a 70 nanosecond access time, making it suitable for applications that require fast data access and processing.
This DRAM chip uses a 16-bit data bus, which allows for efficient data transfer and can significantly improve system throughput when compared to narrower bus widths. The TMS55161DGH-70 is packaged in a 42-pin plastic leaded chip carrier (PLCC), which is known for its compact size and excellent thermal characteristics. The PLCC package also provides robust protection for the chip, ensuring stable operation in various environmental conditions.
Key features of the TMS55161DGH-70 include a page mode operation, which allows for faster access to sequential memory locations, and a refresh circuit that is essential for maintaining the integrity of the stored data. The chip is designed to be compatible with a wide range of microprocessors and microcontrollers, making it a versatile choice for system designers.
Typical applications for the TMS55161DGH-70 include computer systems, embedded systems, telecommunications equipment, and industrial control systems. Its robust design and fast access times make it an ideal choice for systems that require high-speed memory with a moderate storage capacity.
Overall, the TMS55161DGH-70 is a testament to Texas Instruments' commitment to providing high-quality, reliable memory solutions for the electronics industry. Its combination of speed, capacity, and packaging makes it a solid choice for a variety of memory-intensive applications.