EN
  • EN
  • DE

UT2305G-AE3-R

Part No UT2305G-AE3-R
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Description 4.2A, 20V P-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396648-UT2305G-AE3-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT2305G-AE3-R CAD Model

Description

The UT2305G-AE3-R from UTC (Unisonic Technologies Co., Ltd.) is a P-Channel enhancement mode MOSFET designed for low voltage switching applications. The device features low on-resistance (RDS(ON)) to minimize conduction losses and low gate charge to reduce switching losses, contributing to improved efficiency. The "-AE3-R" suffix likely indicates a specific packaging option, likely a SOT-23 package configured for tape and reel, suitable for automated assembly.

Applications:

  • Load Switching: Efficiently controlling power to various circuits.
  • Power Management: Regulating voltage and current in portable devices.
  • DC-DC Conversion: Switching element in DC-DC converters.
  • Battery Protection: Overcharge and over-discharge protection circuits.

Features:

  • Low RDS(ON): Reduces conduction losses for improved efficiency.
  • Low Gate Charge: Minimizes switching losses.
  • Logic Level Drive: Can be driven directly by logic circuits and microcontrollers.
  • Trench Technology: Provides optimized performance.
  • SOT-23 Package: Compact size for space-constrained applications.

Benefits:

  • High Efficiency: Minimizes power losses in switching applications.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing.
  • Compact Size: Allows for smaller and more compact designs.
  • Reliable Performance: Provides stable and consistent operation.

Additional Details:

The UT2305G-AE3-R typically features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating around -3.1A. The RDS(ON) value at VGS=-10V is around 50mΩ. The gate threshold voltage (VGS(th)) typically falls between -1V and -3V. The "-AE3-R" indicates a SOT-23 package with tape and reel packaging. Always refer to the manufacturer's datasheet for precise specifications including gate charge, thermal resistance, and safe operating area. Proper thermal management is important for reliable operation. The UT2305G is a good choice for space constrained applications requiring efficient power management.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Lowest to $1.6320
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1204 $57.7920
1,170+ $0.0988 $115.5960
1,810+ $0.0958 $173.3980
2,495+ $0.0926 $231.0370
3,230+ $0.0896 $289.4080
4,320+ $0.0803 $346.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,003 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess