EN
  • EN
  • DE
  • IT

OZ8321LN-B3

Part No OZ8321LN-B3
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833189-OZ8321LN-B3
Ultra Librarian 3D Model Ultra Librarian OZ8321LN-B3 CAD Model

Description

The OZ8321LN-B3 is a high-efficiency backlight controller designed by O2Micro, primarily used for driving LCD backlights in various display applications. This IC employs Pulse Width Modulation (PWM) to achieve precise and linear brightness control, ensuring optimal visual performance and energy efficiency. Its integrated features and protection mechanisms make it a reliable solution for LCD backlighting in portable devices, monitors, and other display systems.

Applications:

  • Notebook Computers: Providing backlight control for LCD screens in laptops.
  • LCD Monitors: Driving the backlight for desktop computer displays.
  • Netbooks: Managing the backlight in smaller, portable computers.
  • Portable DVD Players: Controlling the brightness of the built-in LCD screen.
  • Automotive Displays: Used in dashboard displays for brightness and contrast control.

Features:

  • PWM Dimming Control: Offers precise and linear adjustment of backlight brightness.
  • Integrated MOSFET Driver: Simplifies the design and reduces the number of external components needed.
  • Over-Voltage Protection (OVP): Protects the backlight from damage due to excessive voltage.
  • Over-Current Protection (OCP): Prevents damage from excessive current flow.
  • Under-Voltage Lockout (UVLO): Prevents operation under insufficient voltage conditions, ensuring stable performance.
  • Soft-Start Function: Reduces stress on components during startup, increasing reliability.
  • High Efficiency: Minimizes power consumption, extending battery life in portable devices.

Benefits:

  • Precise Brightness Adjustment: Allows for fine-tuning of display brightness to suit various lighting conditions.
  • Improved Display Quality: Provides consistent and flicker-free backlight performance.
  • Simplified Circuit Design: Integrated components reduce the complexity of the backlight driver circuit.
  • Enhanced System Reliability: Protection features prevent damage to the backlight and the controller itself.
  • Energy Efficiency: Reduces power consumption, which is crucial for portable and battery-powered devices.

Additional Details:

The OZ8321LN-B3 modulates the backlight intensity via PWM, which allows for a wide range of dimming levels without color distortion, ensuring a high-quality visual experience. The integrated MOSFET driver reduces external component count, simplifying PCB layout and reducing overall system cost. The protection features, including OVP, OCP, and UVLO, contribute to the robustness and longevity of the backlight system. Furthermore, the soft-start function minimizes inrush current during startup, reducing stress on the components and improving reliability. Datasheets and application notes provide detailed electrical characteristics, example application circuits, and PCB layout recommendations. Careful adherence to these guidelines is essential for optimal performance and reliability. The device is typically surface-mounted and requires adherence to manufacturer's soldering guidelines during assembly.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess